location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRVRTBAR48SGL rack accessory Cable management panel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRVRTBAR48SGL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRVRTBAR48SGL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332262943 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27744
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:10:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite SRVRTBAR48SGL rack accessory Cable management panel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cable management panel Black
  • - 48U
  • - 1 pc(s)
More>>>
Short summary description Tripp Lite SRVRTBAR48SGL rack accessory Cable management panel:
This short summary of the Tripp Lite SRVRTBAR48SGL rack accessory Cable management panel data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRVRTBAR48SGL, Cable management panel, Black, 48U, China, 61,8 mm, 20,3 mm

Long summary description Tripp Lite SRVRTBAR48SGL rack accessory Cable management panel:
This is an auto-generated long summary of Tripp Lite SRVRTBAR48SGL rack accessory Cable management panel based on the first three specs of the first five spec groups.

Tripp Lite SRVRTBAR48SGL. Type: Cable management panel, Product color: Black, Rack capacity: 48U. Width: 61,8 mm, Depth: 20,3 mm, Height: 2197 mm. Quantity per pack: 1 pc(s), Package width: 169,9 mm, Package depth: 2309,9 mm. Master (outer) case width: 880,1 mm, Master (outer) case length: 2329,9 mm, Master (outer) case height: 715 mm

Features
Type *
Cable management panel
Product color *
Black
Rack capacity
48U
Country of origin
China
Weight & dimensions
Width
61,8 mm
Depth
20,3 mm
Height
2197 mm
Weight
3,63 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
169,9 mm
Package depth
2309,9 mm
Package height
134,9 mm
Packaging data
Package weight
5,49 kg
Packaging content
Mounting kit
Yes
Technical details
Sustainability compliance
Yes
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case width
880,1 mm
Master (outer) case length
2329,9 mm
Master (outer) case height
715 mm
Master (outer) case weight
138,3 kg
Quantity per master (outer) case
25 pc(s)
Harmonized System (HS) code
7326,90,8688
Brand Image Article code product Stock Price from
Tripp Lite SRGP4PLASTIC rack accessory Cable management panel Tripp Lite SRGP4PLASTIC rack accessory Cable management panel
(show image)
SRGP4PLASTIC SRGP4PLASTIC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRGP3RM rack accessory Cable management panel Tripp Lite SRGP3RM rack accessory Cable management panel
(show image)
SRGP3RM SRGP3RM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCOOL3KDISPBKT rack accessory Mounting bracket Tripp Lite SRCOOL3KDISPBKT rack accessory Mounting bracket
(show image)
SRCOOL3KDISPBKT SRCOOL3KDISPBKT 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRRAILDPTH1U rack accessory Depth adapter Tripp Lite SRRAILDPTH1U rack accessory Depth adapter
(show image)
SRRAILDPTH1U SRRAILDPTH1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRRAILDPTH2U rack accessory Depth adapter Tripp Lite SRRAILDPTH2U rack accessory Depth adapter
(show image)
SRRAILDPTH2U SRRAILDPTH2U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF2P1USHRT rack accessory Rack shelf Tripp Lite SRSHELF2P1USHRT rack accessory Rack shelf
(show image)
SRSHELF2P1USHRT SRSHELF2P1USHRT 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF4PHDVENT rack accessory Rack shelf Tripp Lite SRSHELF4PHDVENT rack accessory Rack shelf
(show image)
SRSHELF4PHDVENT SRSHELF4PHDVENT 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF2PCENTER rack accessory Rack shelf Tripp Lite SRSHELF2PCENTER rack accessory Rack shelf
(show image)
SRSHELF2PCENTER SRSHELF2PCENTER 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF4PSLVENT rack accessory Rack shelf Tripp Lite SRSHELF4PSLVENT rack accessory Rack shelf
(show image)
SRSHELF4PSLVENT SRSHELF4PSLVENT 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF2PUNIV rack accessory Rack shelf Tripp Lite SRSHELF2PUNIV rack accessory Rack shelf
(show image)
SRSHELF2PUNIV SRSHELF2PUNIV 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)