location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N785-H01-SFP network media converter 1000 Mbit/s Multi-mode Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N785-H01-SFP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N785-H01-SFP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332268563 show
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:48:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite N785-H01-SFP network media converter 1000 Mbit/s Multi-mode Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - 1000 Mbit/s
  • - Ethernet LAN (RJ-45) ports: 1 DC-in jack
  • - Multi-mode Fiber ports quantity: 1 SFP
  • - DIN rail mounting
  • - Black
More>>>
Short summary description Tripp Lite N785-H01-SFP network media converter 1000 Mbit/s Multi-mode Black:
This short summary of the Tripp Lite N785-H01-SFP network media converter 1000 Mbit/s Multi-mode Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N785-H01-SFP, 1000 Mbit/s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3z, Fast Ethernet, Gigabit Ethernet, 10,100,1000 Mbit/s, Cat5, Cat5e, Cat6, Fiber, SFP

Long summary description Tripp Lite N785-H01-SFP network media converter 1000 Mbit/s Multi-mode Black:
This is an auto-generated long summary of Tripp Lite N785-H01-SFP network media converter 1000 Mbit/s Multi-mode Black based on the first three specs of the first five spec groups.

Tripp Lite N785-H01-SFP. Maximum data transfer rate: 1000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3z, Ethernet interface type: Fast Ethernet, Gigabit Ethernet. Fiber optic connector: SFP, Connectivity technology: Wired. Fiber mode structure: Multi-mode. Product color: Black, Housing material: Metal, Country of origin: Taiwan. Input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Input current: 0.5 A

Network
Maximum data transfer rate *
1000 Mbit/s
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3z
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Auto MDI/MDI-X
Yes
Auto-negotiation
Yes
Cable types supported
Cat5, Cat5e, Cat6, Fiber
Ports & interfaces
Connectivity technology
Wired
Ethernet LAN (RJ-45) ports
1
Fiber ports quantity
1
Fiber optic connector *
SFP
DC-in jack
Yes
Performance
Wavelength-division multiplexing (WDM)
Yes
Fiber mode structure
Multi-mode
Design
Internal *
No
LED indicators
Yes
Product color
Black
Housing material
Metal
DIN rail mounting
Yes
Country of origin
Taiwan
Certification
CE, FCC, RoHS
Power
Input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
0.5 A
Output voltage
12 V
Output current
1,5 A
Power
External power adapter
Yes
Weight & dimensions
Width
73,8 mm
Depth
109,2 mm
Height
23,4 mm
Weight
240 g
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Packaging data
Package width
232,9 mm
Package depth
182,9 mm
Package height
62 mm
Package weight
600 g
Package type
Box
Packaging content
AC adapter included
Yes
Quick installation guide
Yes
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332268560
Logistics data
Master (outer) case width
389,9 mm
Master (outer) case length
500,1 mm
Master (outer) case height
365 mm
Master (outer) case weight
12 kg
Quantity per master (outer) case
20 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N785-INT-PLCMM1 network media converter 1000 Mbit/s 850 nm Black Tripp Lite N785-INT-PLCMM1 network media converter 1000 Mbit/s 850 nm Black
(show image)
N785-INT-PLCMM1 N785-INT-PLCMM1 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-INT-PSFP network media converter 1000 Mbit/s Multi-mode, Single-mode Black Tripp Lite N785-INT-PSFP network media converter 1000 Mbit/s Multi-mode, Single-mode Black
(show image)
N785-INT-PSFP N785-INT-PSFP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-INT-PSCMM2 network media converter 1000 Mbit/s 1310 nm Multi-mode Black Tripp Lite N785-INT-PSCMM2 network media converter 1000 Mbit/s 1310 nm Multi-mode Black
(show image)
N785-INT-PSCMM2 N785-INT-PSCMM2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-I01-SFP-DU network media converter 1000 Mbit/s Multi-mode, Single-mode Black Tripp Lite N785-I01-SFP-DU network media converter 1000 Mbit/s Multi-mode, Single-mode Black
(show image)
N785-I01-SFP-DU N785-I01-SFP-DU 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-I01-SFP-D network media converter 1000 Mbit/s Multi-mode, Single-mode Black Tripp Lite N785-I01-SFP-D network media converter 1000 Mbit/s Multi-mode, Single-mode Black
(show image)
N785-I01-SFP-D N785-I01-SFP-D 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-H01-SFP-D network media converter 1000 Mbit/s Multi-mode, Single-mode Black Tripp Lite N785-H01-SFP-D network media converter 1000 Mbit/s Multi-mode, Single-mode Black
(show image)
N785-H01-SFP-D N785-H01-SFP-D 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-H01-SCSM network media converter 1000 Mbit/s 1310 nm Single-mode Black Tripp Lite N785-H01-SCSM network media converter 1000 Mbit/s 1310 nm Single-mode Black
(show image)
N785-H01-SCSM N785-H01-SCSM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-H01-SCMM network media converter 1000 Mbit/s 850 nm Multi-mode Black Tripp Lite N785-H01-SCMM network media converter 1000 Mbit/s 850 nm Multi-mode Black
(show image)
N785-H01-SCMM N785-H01-SCMM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N784-H01-STMM network media converter 100 Mbit/s 1310 nm Multi-mode Black Tripp Lite N784-H01-STMM network media converter 100 Mbit/s 1310 nm Multi-mode Black
(show image)
N784-H01-STMM N784-H01-STMM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N784-H01-SCSM network media converter 100 Mbit/s 1310 nm Single-mode Black Tripp Lite N784-H01-SCSM network media converter 100 Mbit/s 1310 nm Single-mode Black
(show image)
N784-H01-SCSM N784-H01-SCSM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)