Tripp Lite logo

Tripp Lite DWF3780X TV mount/stand 2,03 m (80") Black

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53002
Info modified on:
10 Aug 2024, 11:44:52
Short summary description Tripp Lite DWF3780X TV mount/stand 2,03 m (80") Black:

Tripp Lite DWF3780X, 94 cm (37"), 2,03 m (80"), 150 x 100 mm, 600 x 400 mm, Steel, Black

Long summary description Tripp Lite DWF3780X TV mount/stand 2,03 m (80") Black:

Tripp Lite DWF3780X. Maximum weight capacity: 75 kg, Minimum screen size: 94 cm (37"), Maximum screen size: 2,03 m (80"), Minimum VESA mount: 150 x 100 mm, Maximum VESA mount: 600 x 400 mm. Distance to the wall (max): 2,8 cm. Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.