DELL logo

DELL E Series E2422H LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
328719
Info modified on:
27 May 2024, 15:33:39
Short summary description DELL E Series E2422H LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:

DELL E Series E2422H, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 8 ms, Black

Long summary description DELL E Series E2422H LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:

DELL E Series E2422H. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.