location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Stor.E Art 3 1TB external hard drive 1,02 TB 2.5" USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stor.E Art 3 1TB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E05A100PBU2EK
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114195
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jan 2019 17:40:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba Stor.E Art 3 1TB external hard drive 1,02 TB 2.5" USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1,02 TB 2.5"
  • - USB 2.0
  • - Black
More>>>
Short summary description Toshiba Stor.E Art 3 1TB external hard drive 1,02 TB 2.5" USB 2.0 Black:
This short summary of the Toshiba Stor.E Art 3 1TB external hard drive 1,02 TB 2.5" USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Stor.E Art 3 1TB, 1,02 TB, 2.5", 2.0, Black

Long summary description Toshiba Stor.E Art 3 1TB external hard drive 1,02 TB 2.5" USB 2.0 Black:
This is an auto-generated long summary of Toshiba Stor.E Art 3 1TB external hard drive 1,02 TB 2.5" USB 2.0 Black based on the first three specs of the first five spec groups.

Toshiba Stor.E Art 3 1TB. HDD capacity: 1,02 TB, HDD size: 2.5". USB version: 2.0. Product color: Black

Source Review comments Score
itp.net
Updated:
2014-12-25 05:20:14
Toshiba's STOR.E ART, 2.5" creates an impression right from the get go because of its unique looks.Apart from its attractive body there are plenty of extras; the drive ships with NTI's BackupNow EZ software, Password Protection and a trial version of M...
Bottom line While performance isn’t its forte, the ART looks great and ships with software that adds real value...
80%