location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce DS-50000 Flatbed scanner 600 x 600 DPI A3 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS-50000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B204501
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49683
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2021 09:22:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson WorkForce DS-50000 Flatbed scanner 600 x 600 DPI A3 White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Flatbed scanner 600 x 600 DPI
  • - Color scanning
  • - A3
  • - Sensor type: CCD
  • - USB port
  • - Power supply type: AC 25,5 W
More>>>
Short summary description Epson WorkForce DS-50000 Flatbed scanner 600 x 600 DPI A3 White:
This short summary of the Epson WorkForce DS-50000 Flatbed scanner 600 x 600 DPI A3 White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce DS-50000, 600 x 600 DPI, 16 bit, 48 bit, 4 sec/page, Flatbed scanner, White

Long summary description Epson WorkForce DS-50000 Flatbed scanner 600 x 600 DPI A3 White:
This is an auto-generated long summary of Epson WorkForce DS-50000 Flatbed scanner 600 x 600 DPI A3 White based on the first three specs of the first five spec groups.

Epson WorkForce DS-50000. Optical scanning resolution: 600 x 600 DPI, Input color depth: 16 bit, Output color depth: 48 bit. Scanner type: Flatbed scanner, Product color: White. Sensor type: CCD. Maximum ISO A-series paper size: A3, ISO A-series sizes (A0...A9): A3, A4, A5, A6, ISO B-series sizes (B0...B9): B4, B5, B6. Standard interfaces: USB 2.0

Scanning
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Input color depth
16 bit
Output color depth
48 bit
Film scanning
No
Flatbed scan speed (b/w, A3)
4 sec/page
Design
Scanner type *
Flatbed scanner
Product color *
White
Display
No
Built-in display *
No
Performance
Sensor type *
CCD
Paper handling
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9)
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5, B6
Letter
Yes
Legal
Yes
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
25,5 W
Power consumption (standby)
1,5 W
Input voltage
100-240 V
Packaging data
Quantity per pack
1 pc(s)
System requirements
Mac compatibility
Yes
Compatible operating systems
Mac OS 10.4+, Presentation Server 4.5, Terminal Service, Windows 7, Windows 7 x64, Windows Server 2003 (32/64bit), Windows Server 2008 (32/64bit), Windows Server 2008 R2, Windows Vista, Windows Vista x64, Windows XP, Windows XP x64, Windows server 2003 R2, XenApp 5.0, XenApp 6.0
Operational conditions
Operating temperature (T-T)
10 - 80 °C
Storage temperature (T-T)
10 - 85 °C
Operating relative humidity (H-H)
5 - 35%
Storage relative humidity (H-H)
-25 - 60%
Weight & dimensions
Width
640 mm
Depth
468 mm
Height
156 mm
Weight
14,8 kg
Packaging content
Bundled software
ABBYY FineReader Sprint 8.0 (MacOS), ABBYY FineReader Sprint 9.0 (Windows), Epson Document Capture Pro, Epson Document Capture Pro Server (on free download), Epson Event Manager (Mac Only), EpsonNet Config, Epson Scan
Other features
Network ready
No
Standard media sizes
A3, A4, A5, A6, B4, B5, B6, Letter, Legal, Executive
Box contents
Power cable, Setup guide, Software (CD), USB cable, Warranty document, Main unit
Technical details
Sustainability certificates
ENERGY STAR