location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-536Wi data projector Short throw projector 3400 ANSI lumens 3LCD WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-536Wi
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H670056
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EB-536Wi data projector Short throw projector 3400 ANSI lumens 3LCD WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Presentation Short throw projector White
  • - 3LCD 3400 ANSI lumens
  • - Lamp 5000 h
  • - WXGA (1280x800) 16:10
  • - Screen size compatibility: 1346,2 - 2946,4 mm (53 - 116") Number of colors: 1.073 billion colours
  • - Focus: Manual
  • - Ethernet LAN
  • - Built-in speaker(s) 16 W
  • - AC 298 W
More>>>
Short summary description Epson EB-536Wi data projector Short throw projector 3400 ANSI lumens 3LCD WXGA (1280x800) White:
This short summary of the Epson EB-536Wi data projector Short throw projector 3400 ANSI lumens 3LCD WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-536Wi, 3400 ANSI lumens, 3LCD, WXGA (1280x800), 16:10, 1346,2 - 2946,4 mm (53 - 116"), 16:10

Long summary description Epson EB-536Wi data projector Short throw projector 3400 ANSI lumens 3LCD WXGA (1280x800) White:
This is an auto-generated long summary of Epson EB-536Wi data projector Short throw projector 3400 ANSI lumens 3LCD WXGA (1280x800) White based on the first three specs of the first five spec groups.

Epson EB-536Wi. Projector brightness: 3400 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Fixed focal length: 6,4 mm, Zoom ratio: 1.35:1. Serial interface type: RS-232. Ethernet LAN data rates: 10,100 Mbit/s

Projector
Supported aspect ratios
16:10
Screen size compatibility *
1346,2 - 2946,4 mm (53 - 116")
Projection distance
0,5 - 1,2 m
Contrast ratio (dynamic)
16000:1
Projector brightness *
3400 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WXGA (1280x800)
Native aspect ratio *
16:10
Number of colors
1.073 billion colours
Projector brightness (economic mode)
1900 ANSI lumens
Keystone correction, horizontal
- 5 - 5°
Keystone correction, vertical
-7 - 7°
Matrix size
1,5 cm (0.59")
Light source
Light source type *
Lamp
Service life of light source *
5000 h
Service life of light source (economic mode)
10000 h
Lamp power
215 W
Lens system
Focus *
Manual
Fixed focal length
6,4 mm
Zoom ratio
1.35:1
Throw ratio
0.48:1
Video
Full HD *
No
3D *
No
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
Audio (L/R) in *
1
Audio (L/R) out
1
Microphone in
Yes
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
Composite video in *
1
Component video (YPbPr/YCbCr) in *
2
DVI port *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Network
Ethernet LAN data rates
10, 100 Mbit/s
Wi-Fi *
No
Features
Interactive *
Yes
Noise level (economic mode)
29 dB
Noise level *
37 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
16 W
Design
Market positioning *
Presentation
Product type *
Short throw projector
Product color *
White
Placement
Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
298 W
Power consumption (standby) *
0,28 W
Power consumption (PowerSave)
221 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
344 mm
Depth
315 mm
Height
94 mm
Weight *
3,9 kg
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
USB
Manual
Yes
Logistics data
Quantity per pack
1 pc(s)
Other features
RS-232 ports
1