location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-X49 data projector Standard throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-X49
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H982056
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EB-X49 data projector Standard throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable Standard throw projector White
  • - 3LCD 3600 ANSI lumens
  • - Lamp 6000 h
  • - XGA (1024x768) 4:3 16000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colors: 1.07 billion colours
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 5 W
  • - AC 327 W
More>>>
Short summary description Epson EB-X49 data projector Standard throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White:
This short summary of the Epson EB-X49 data projector Standard throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-X49, 3600 ANSI lumens, 3LCD, XGA (1024x768), 16000:1, 4:3, 762 - 7620 mm (30 - 300")

Long summary description Epson EB-X49 data projector Standard throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White:
This is an auto-generated long summary of Epson EB-X49 data projector Standard throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White based on the first three specs of the first five spec groups.

Epson EB-X49. Projector brightness: 3600 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 12000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Aperture range (F-F): 1,49 - 1,72. Video processing: 10 bit, Video color modes: Dynamic, Cinema, Presentation, sRGB, Blackboard. Serial interface type: RS-232C, HDMI connector type: Full-size

Projector
Supported aspect ratios
4:3
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projector brightness *
3600 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
16000:1
Native aspect ratio *
4:3
Number of colors
1.07 billion colours
Projector brightness (economic mode)
2400 ANSI lumens
Vertical scan range
100 - 120 Hz
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Matrix size
1,4 cm (0.55")
Light source
Light source type *
Lamp
Service life of light source *
6000 h
Service life of light source (economic mode)
12000 h
Lamp type
UHE
Lamp power
210 W
Lens system
Focus *
Manual
Focal length range
16.9 - 20.28 mm
Aperture range (F-F)
1,49 - 1,72
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.2:1
Throw ratio
1 - 1.2:1
Video
Full HD *
No
3D *
No
Video processing
10 bit
Video color modes
Dynamic, Cinema, Presentation, sRGB, Blackboard
Ports & interfaces
HDMI connector type
Full-size
USB 2.0 Type-B ports quantity
1
Serial interface type *
RS-232C
PC Audio in
Yes
PC Audio out
Yes
PC in (D-Sub)
Yes
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
Composite video in *
1
DVI port *
No
AC (power) in
Yes
Network
Smart TV *
No
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
28 dB
Preset modes
Blackboard, Dynamic, Presentation, Theatre, sRGB
On Screen Display (OSD)
Yes
Noise level *
37 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
5 W
Number of built-in speakers
1
Design
Market positioning *
Portable
Product type *
Standard throw projector
Product color *
White
Placement
Ceiling, Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
327 W
Power consumption (economy mode)
225 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Software
Software support
via: AMX, Crestron (Network), Control4, Extron
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
302 mm
Depth
249 mm
Height
87 mm
Weight *
2,7 kg
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC, HDMI
Quick start guide
Yes
WLAN adapter included
Yes
Bundled software
iProjection, Epson Projector Management
Technical details
USB display function
3 in 1: Image / Mouse / Sound
Logistics data
Quantity per pack
1 pc(s)
Other features
Supported network protocols
PJLink