location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R240 server 1 TB Rack (1U) Intel Xeon E E-2224 3,4 GHz 16 GB DDR4-SDRAM 450 W Windows Server 2019 Standard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R240
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CK6FT+WS19STD
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL PowerEdge R240 server 1 TB Rack (1U) Intel Xeon E E-2224 3,4 GHz 16 GB DDR4-SDRAM 450 W Windows Server 2019 Standard
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows Server 2019 Standard
  • - Intel Xeon E E-2224 3,4 GHz
  • - 16 GB 2666 MHz DDR4-SDRAM 1 x 16
  • - 1 TB
  • - Rack (1U) 450 W
More>>>
Short summary description DELL PowerEdge R240 server 1 TB Rack (1U) Intel Xeon E E-2224 3,4 GHz 16 GB DDR4-SDRAM 450 W Windows Server 2019 Standard:
This short summary of the DELL PowerEdge R240 server 1 TB Rack (1U) Intel Xeon E E-2224 3,4 GHz 16 GB DDR4-SDRAM 450 W Windows Server 2019 Standard data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge R240, 3,4 GHz, E-2224, 16 GB, DDR4-SDRAM, 1 TB, Rack (1U)

Long summary description DELL PowerEdge R240 server 1 TB Rack (1U) Intel Xeon E E-2224 3,4 GHz 16 GB DDR4-SDRAM 450 W Windows Server 2019 Standard:
This is an auto-generated long summary of DELL PowerEdge R240 server 1 TB Rack (1U) Intel Xeon E E-2224 3,4 GHz 16 GB DDR4-SDRAM 450 W Windows Server 2019 Standard based on the first three specs of the first five spec groups.

DELL PowerEdge R240. Processor family: Intel Xeon E, Processor frequency: 3,4 GHz, Processor model: E-2224. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 1 TB, HDD size: 3.5". Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 450 W. Operating system installed: Windows Server 2019 Standard. Chassis type: Rack (1U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon E
Processor model *
E-2224
Processor frequency *
3,4 GHz
Processor boost frequency
4,6 GHz
Processor cores
4
Processor cache
8 MB
Thermal Design Power (TDP)
71 W
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor threads
4
Processor operating modes
64-bit
Processor codename
Coffee Lake
Tcase
69,3 °C
Tjunction
100 °C
Maximum internal memory supported by processor
128 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Scalability
1S
Embedded options available
No
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Memory slots
4x DIMM
ECC
Yes
Memory clock speed
2666 MHz
Memory layout (slots x size)
1 x 16 GB
Maximum internal memory *
64 GB
Storage
Total storage capacity *
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
7200 RPM
HDD size
3.5"
Number of HDDs supported
4
Supported HDD sizes
3.5"
RAID support *
No
Supported RAID controllers
PERC H330
Optical drive type *
No
Graphics
On-board graphics card model
Not available
Network
LAN controller
Broadcom 5720
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express slots version
3.0
Design
Chassis type *
Rack (1U)
Product color
Black
Performance
Remote administration
iDRAC9 Express
Software
Operating system installed *
Windows Server 2019 Standard
Compatible operating systems *
- Microsoft Windows Server with Hyper-V - Red Hat Enterprise Linux - SUSE Linux Enterprise Server - VMware ESXi - Citrix XenServer - Ubuntu Server - Certify XenServer
Processor special features
CPU configuration (max)
1
Enhanced Intel SpeedStep Technology
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel® OS Guard
Yes
Intel Clear Video Technology
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
191036
Power
Redundant power supply (RPS) support *
No
Power supply *
450 W
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12000 m
Weight & dimensions
Width
434 mm
Depth
534,5 mm
Height
42,8 mm
Package width
753 mm
Package depth
610 mm
Package height
254 mm
Package weight
15,9 kg