location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Tab S SM-T800N Samsung Exynos 16 GB 26,7 cm (10.5") 3 GB Wi-Fi 5 (802.11ac) Android 4.4 Bronze

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy Tab S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-T800N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-T800NTSADBT
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Galaxy Tab S SM-T800N Samsung Exynos 16 GB 26,7 cm (10.5") 3 GB Wi-Fi 5 (802.11ac) Android 4.4 Bronze
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Mobile tablet Bronze
  • - 26,7 cm (10.5") 2560 x 1600 pixels OLED
  • - Samsung Exynos 5 Octa 2,3 GHz
  • - 16 GB Flash Card reader integrated
  • - Single camera 8 MP Front camera 2,1 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 7900 mAh
  • - Android 4.4
More>>>
Short summary description Samsung Galaxy Tab S SM-T800N Samsung Exynos 16 GB 26,7 cm (10.5") 3 GB Wi-Fi 5 (802.11ac) Android 4.4 Bronze:
This short summary of the Samsung Galaxy Tab S SM-T800N Samsung Exynos 16 GB 26,7 cm (10.5") 3 GB Wi-Fi 5 (802.11ac) Android 4.4 Bronze data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Tab S SM-T800N, 26,7 cm (10.5"), 2560 x 1600 pixels, 16 GB, 3 GB, Android 4.4, Bronze

Long summary description Samsung Galaxy Tab S SM-T800N Samsung Exynos 16 GB 26,7 cm (10.5") 3 GB Wi-Fi 5 (802.11ac) Android 4.4 Bronze:
This is an auto-generated long summary of Samsung Galaxy Tab S SM-T800N Samsung Exynos 16 GB 26,7 cm (10.5") 3 GB Wi-Fi 5 (802.11ac) Android 4.4 Bronze based on the first three specs of the first five spec groups.

Samsung Galaxy Tab S SM-T800N. Display diagonal: 26,7 cm (10.5"), Display resolution: 2560 x 1600 pixels, Display technology: OLED. Internal storage capacity: 16 GB. Processor frequency: 2,3 GHz, Processor family: Samsung Exynos, Processor model: 5 Octa. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 2,1 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 465 g. Operating system installed: Android 4.4. Product color: Bronze

Display
Display diagonal *
26,7 cm (10.5")
Display resolution *
2560 x 1600 pixels
Display technology
OLED
Display technology marketing name
Super AMOLED
Touchscreen type
Capacitive
Processor
Processor manufacturer *
Samsung
Processor family *
Samsung Exynos
Processor model *
5 Octa
Processor cores
4
Processor frequency *
2,3 GHz
Coprocessor frequency
1,9 GHz
Coprocessor cores
4
Memory
Internal memory *
3 GB
Storage
Internal storage capacity *
16 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Maximum memory card size
128 GB
Storage media *
Flash
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Rear camera resolution
3264 x 2448 pixels
Auto focus
Yes
Rear camera flash
Yes
Video recording
Yes
Video recording modes
1080p
Video capturing speed
30 fps
Front camera *
Yes
Front camera resolution (numeric)
2,1 MP
Geotagging
Yes
Network
Mobile network connection *
No
Bluetooth
Yes
Network
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Microphone in
Yes
Combo headphone/mic port
Yes
Design
Device type *
Mobile tablet
Form factor *
Slate
Product color *
Bronze
Performance
GLONASS
Yes
Galileo
Yes
Accelerometer
Yes
Gyroscope
Yes
Position location *
Yes
Security
Fingerprint reader
Yes
Password protection
Yes
Software
Platform *
Android
Operating system installed *
Android 4.4
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
7900 mAh
Continuous video playback time
12 h
Continuous audio playback time
139 h
Browsing time (Wi-Fi)
9 h
Weight & dimensions
Width
247,3 mm
Depth
6,6 mm
Height
177,3 mm
Weight
465 g
Packaging content
Keyboard included
No
Country Distributor
Deutschland 1 distributor(s)