location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Go Wireless Multi Device mouse Office Ambidextrous RF Wireless + Bluetooth + USB Type-A Optical 2400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Go Wireless Multi Device
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GY51C21211
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195477948723 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Oct 2024 13:06:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo Go Wireless Multi Device mouse Office Ambidextrous RF Wireless + Bluetooth + USB Type-A Optical 2400 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Optical 2400 DPI Grey
  • - Ambidextrous RF Wireless + Bluetooth + USB Type-A
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Batteries/Cable 0,5 m
  • - Built-in battery Rechargeable Lithium-Ion (Li-Ion) 380 mAh
More>>>
Short summary description Lenovo Go Wireless Multi Device mouse Office Ambidextrous RF Wireless + Bluetooth + USB Type-A Optical 2400 DPI:
This short summary of the Lenovo Go Wireless Multi Device mouse Office Ambidextrous RF Wireless + Bluetooth + USB Type-A Optical 2400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Go Wireless Multi Device, Ambidextrous, Optical, RF Wireless + Bluetooth + USB Type-A, 2400 DPI, Grey

Long summary description Lenovo Go Wireless Multi Device mouse Office Ambidextrous RF Wireless + Bluetooth + USB Type-A Optical 2400 DPI:
This is an auto-generated long summary of Lenovo Go Wireless Multi Device mouse Office Ambidextrous RF Wireless + Bluetooth + USB Type-A Optical 2400 DPI based on the first three specs of the first five spec groups.

Lenovo Go Wireless Multi Device. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless + Bluetooth + USB Type-A, Movement resolution: 2400 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Laser color: Blue. Power source: Batteries/Cable. Product color: Grey

Mouse
Scrolling directions
Vertical/Horizontal
Purpose *
Office
Device interface *
RF Wireless + Bluetooth + USB Type-A
Movement detection technology *
Optical
Movement resolution *
2400 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Bluetooth version
5.0
Design
Form factor *
Ambidextrous
Product color *
Grey
Laser color
Blue
Ergonomics
Cable length
0,5 m
Power
Power source *
Batteries/Cable
Rechargeable
Yes
Charging port type
USB Type-C
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
380 mAh
System requirements
Windows operating systems supported
Yes
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Width
100 mm
Depth
62 mm
Height
34 mm
Weight
75 g
Receiver width
1,8 cm
Receiver depth
1,5 cm
Receiver height
9 mm
Receiver weight
1,5 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
154 mm
Package depth
101 mm
Package height
55 mm
Package weight
235 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-C
Receiver type
Nano receiver
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)