ATEN logo

ATEN VC986-AT video cable adapter DisplayPort HDMI White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98555
Info modified on:
16 Jan 2024, 10:47:50
Short summary description ATEN VC986-AT video cable adapter DisplayPort HDMI White:

ATEN VC986-AT, DisplayPort, HDMI, Male, Female, Straight, Straight

Long summary description ATEN VC986-AT video cable adapter DisplayPort HDMI White:

ATEN VC986-AT. Connector 1: DisplayPort, Connector 2: HDMI, Connector 1 gender: Male. Weight: 100 g, Width: 45 mm, Depth: 180 mm. Quantity per pack: 1 pc(s), Package width: 19 mm, Package depth: 120 mm. Master (outer) case net weight: 4 kg, Master (outer) case width: 270 mm, Master (outer) case length: 335 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.