location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE801R-AT-G AV extender AV receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE801R-AT-G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE801R-AT-G show
Show alternative article codes used in the online market place
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ATEN VE801R-AT-G AV extender AV receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AV receiver 4096 x 2160 pixels Black
  • - Maximum transfer distance: 70 m
  • - 60 Hz
  • - HDCP
  • - Wired DC-in jack
More>>>
Short summary description ATEN VE801R-AT-G AV extender AV receiver Black:
This short summary of the ATEN VE801R-AT-G AV extender AV receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE801R-AT-G, 4096 x 2160 pixels, AV receiver, 70 m, Wired, 3D, HDCP

Long summary description ATEN VE801R-AT-G AV extender AV receiver Black:
This is an auto-generated long summary of ATEN VE801R-AT-G AV extender AV receiver Black based on the first three specs of the first five spec groups.

ATEN VE801R-AT-G. Type: AV receiver, Maximum resolution: 4096 x 2160 pixels, Cable types supported: Cat5e, Cat6, Cat6a. Connectivity technology: Wired. Operating voltage (receiver): 5 V, Power consumption (RX): 4,24 W. Width: 94,2 mm, Depth: 66 mm, Height: 29 mm. Quantity per pack: 1 pc(s), Package width: 59 mm, Package depth: 119 mm

Features
Type *
AV receiver
Maximum resolution *
4096 x 2160 pixels
Cable types supported
Cat5e, Cat6, Cat6a
Maximum transfer distance
70 m
Maximum refresh rate
60 Hz
Supported graphics resolutions
3840 x 2160, 4096 x 2160
Bandwidth
10,2 Gbit/s
Bandwidth
340 MHz
HDCP
Yes
Material
Metal
3D
Yes
Rack mounting
Yes
Firmware upgradeable
Yes
Consumer Electronics Control (CEC) support
Yes
Plug and Play
Yes
Impedance
100 Ω
HDCP version
2.2
Product color
Black
HDBaseT certified
Yes
Ports & interfaces
Connectivity technology *
Wired
RJ-45 input ports
1
HDBaseT port
Yes
Number of HDMI outputs
1
DC-in jack
Yes
Power
Operating voltage (receiver)
5 V
Power consumption (RX)
4,24 W
Power
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
94,2 mm
Depth
66 mm
Height
29 mm
Weight
347 g
Packaging data
Quantity per pack
1 pc(s)
Package width
59 mm
Package depth
119 mm
Package height
160 mm
Package weight
441 g
Packaging content
AC adapter included
Yes
Manual
Yes
Logistics data
Master (outer) case width
250 mm
Master (outer) case length
325 mm
Master (outer) case height
175 mm
Master (outer) case weight
4,73 kg
Master (outer) case net weight
3,47 kg
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
ATEN VE801-AT-G AV extender AV transmitter & receiver Black ATEN VE801-AT-G AV extender AV transmitter & receiver Black
(show image)
VE801-AT-G VE801-AT-G 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE812T AV transmitter & receiver Black ATEN VE812T AV transmitter & receiver Black
(show image)
VE812T-AT-G VE812T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE805R AV receiver Black ATEN VE805R AV receiver Black
(show image)
VE805R-AT-G VE805R 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
México 1 distributor(s)