location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KE6940AIT-AX-G KVM extender Transmitter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KE6940AIT-AX-G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KE6940AIT-AX-G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710469340369 show
Category: KVM Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54378
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:48:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ATEN KE6940AIT-AX-G KVM extender Transmitter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Transmitter
  • - Wired
  • - Maximum digital resolution: 1920 x 1200 pixels
  • - Material: Metal
  • - Transmitter video port type: DVI-I Transmitter local keyboard/mouse port type: USB
  • - PC Audio in
  • - Power consumption (transmitter) (max): 18,36 W
  • - Black
More>>>
Short summary description ATEN KE6940AIT-AX-G KVM extender Transmitter:
This short summary of the ATEN KE6940AIT-AX-G KVM extender Transmitter data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KE6940AIT-AX-G, Transmitter, Wired, 1920 x 1200 pixels, Black, Metal, Link, Power

Long summary description ATEN KE6940AIT-AX-G KVM extender Transmitter:
This is an auto-generated long summary of ATEN KE6940AIT-AX-G KVM extender Transmitter based on the first three specs of the first five spec groups.

ATEN KE6940AIT-AX-G. Type: Transmitter, Connectivity technology: Wired, Maximum digital resolution: 1920 x 1200 pixels. Transmitter video port type: DVI-I, Transmitter local video port type: DVI-I, Transmitter local keyboard/mouse port type: USB. USB port type: USB Type-B. AC adapter output voltage: 12 V, Power consumption (transmitter) (max): 18,36 W. Transmitter width: 16,3 cm, Transmitter depth: 21,5 cm, Transmitter height: 4,18 cm

Features
Type *
Transmitter
Connectivity technology *
Wired
Maximum digital resolution
1920 x 1200 pixels
Product color
Black
Material
Metal
LED indicators
Link, Power
Transmitter
Transmitter video port type
DVI-I
Transmitter local video port
Yes
Transmitter local video port type
DVI-I
Number of displays supported
2
Transmitter local keyboard/mouse port type
USB
RJ-45 ports quantity (transmitter)
1
Ports & interfaces
USB port type
USB Type-B
USB 2.0 ports quantity
3
RJ-45 ports quantity
2
PC Audio in
Yes
Power
AC adapter output voltage
12 V
Power consumption (transmitter) (max)
18,36 W
Weight & dimensions
Transmitter width
16,3 cm
Transmitter depth
21,5 cm
Transmitter height
4,18 cm
Weight & dimensions
Transmitter weight
1,18 kg
Packaging data
Package width
207 mm
Package depth
414 mm
Package height
117 mm
Package weight
2,55 kg
Packaging content
AC adapter included
Yes
Cables included
DVI
Manual
Yes
Mounting bracket(s) included
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Other features
Compliance certificates
RoHS
Technical details
Weight
2 kg
Logistics data
Master (outer) case net weight
6 kg
Harmonized System (HS) code
84733080
Master (outer) case width
370 mm
Master (outer) case length
427 mm
Master (outer) case height
232 mm
Master (outer) case weight
8,38 kg
Quantity per master (outer) case
3 pc(s)
Brand Image Article code product Stock Price from
ATEN KE6900AR KVM extender Receiver ATEN KE6900AR KVM extender Receiver
(show image)
KE6900AR KE6900AR 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6910R KVM extender Receiver ATEN KE6910R KVM extender Receiver
(show image)
KE6910R KE6910R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6922R KVM extender Receiver ATEN KE6922R KVM extender Receiver
(show image)
KE6922R KE6922R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6920R KVM extender Receiver ATEN KE6920R KVM extender Receiver
(show image)
KE6920R KE6920R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6940AR KVM extender Receiver ATEN KE6940AR KVM extender Receiver
(show image)
KE6940AR KE6940AR 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6912R KVM extender Receiver ATEN KE6912R KVM extender Receiver
(show image)
KE6912R KE6912R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE9952R KVM extender Receiver ATEN KE9952R KVM extender Receiver
(show image)
KE9952R KE9952R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE9950R KVM extender Receiver ATEN KE9950R KVM extender Receiver
(show image)
KE9950R KE9950R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE8900SR KVM extender Receiver ATEN KE8900SR KVM extender Receiver
(show image)
KE8900SR KE8900SR 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE8952R KVM extender Receiver ATEN KE8952R KVM extender Receiver
(show image)
KE8952R KE8952R 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
United Kingdom 1 distributor(s)
México 1 distributor(s)