location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15.6 G8 Intel® Core™ i9 i9-11950H 32 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A3000 Windows 10 Pro Mobile workstation Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.6 G8
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
314K5EA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188349243 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Mar 2022
Product end of life date
Bullet Points HP 15.6 G8 Intel® Core™ i9 i9-11950H 32 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A3000 Windows 10 Pro Mobile workstation Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Performance Mobile workstation Grey
  • - Intel® Core™ i9 i9-11950H 2,6 GHz
  • - 32 GB DDR4-SDRAM 3200 MHz 1 x 32 GB
  • - 1 TB SSD Card reader integrated
  • - NVIDIA RTX A3000 6 GB Intel® UHD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Windows 10 Pro 64-bit
More>>>
Short summary description HP 15.6 G8 Intel® Core™ i9 i9-11950H 32 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A3000 Windows 10 Pro Mobile workstation Grey:
This short summary of the HP 15.6 G8 Intel® Core™ i9 i9-11950H 32 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A3000 Windows 10 Pro Mobile workstation Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15.6 G8, 2,6 GHz, Intel® Core™ i9, i9-11950H, 32 GB, 1 TB, Windows 10 Pro

Long summary description HP 15.6 G8 Intel® Core™ i9 i9-11950H 32 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A3000 Windows 10 Pro Mobile workstation Grey:
This is an auto-generated long summary of HP 15.6 G8 Intel® Core™ i9 i9-11950H 32 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A3000 Windows 10 Pro Mobile workstation Grey based on the first three specs of the first five spec groups.

HP 15.6 G8. Processor frequency: 2,6 GHz, Processor family: Intel® Core™ i9, Processor model: i9-11950H. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA RTX A3000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Product type: Mobile workstation. Product color: Grey

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor generation
11th gen Intel® Core™ i9
Processor model *
i9-11950H
Processor cores
8
Processor threads
16
Processor boost frequency
5 GHz
Processor frequency *
2,6 GHz
Processor cache
24 MB
Processor cache type
L3
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 32 GB
Memory slots
1x SO-DIMM
Memory clock speed
3200 MHz
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD memory type
TLC
SSD interface
PCI Express, NVMe
NVMe
Yes
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA RTX A3000
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
On-board graphics card model *
Intel® UHD Graphics
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB Power Delivery
Yes
Ports & interfaces
USB Type-C DisplayPort Alternate Mode
Yes
Thunderbolt 4 ports quantity
2
HDMI ports quantity *
1
HDMI version
2.0b
Mini DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Combo headphone/mic port
Yes
Design
Cable lock slot
Yes
Product color *
Grey
Country of origin
China
Performance
Market positioning
Performance
Motherboard chipset
Intel WM590
Audio system
Bang & Olufsen
Product type *
Mobile workstation
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Brand-specific features
HP JumpStart
Yes
HP Support Assistant
Yes
HP Security tools
Absolute persistence module; HP Device Access Manager; HP Power On Authentication; HP Security Manager; Integrated smart card reader; Master Boot Record security; Pre-boot authentication; HP Sure Click; Windows Defender; HP Secure Erase; HP Manageability Integration Kit; HP Sure Sense; HP Secure Platform; HP Sure Recover Gen3; HP BIOSphere Gen6; HP Sure Start Gen6; HP Sure Run Gen3; HP Sure View Reect; HP Tamper Lock; Nano Security Lock Slot; HP Client Security Suite Gen7; Trusted Platform Module TPM 2.0; Windows Secured Core
HP Software provided
Bing search for IE11; Buy Office; HP Hotkey Support; HP Noise Cancellation Software; HP Performance Advisor; HP Recovery Manager; HP Remote Graphics Software; HP Support Assistant; HP JumpStart; Native Miracast support; HP Connection Optimizer; Adobe® Creative Cloud; HP Cloud Recovery; HP Admin; HP Privacy Settings; HP QuickDrop; Data Science Stack; HP Easy Clean; HP PC Hardware Diagnostics; HP ZCentral Remote Boost 2020 Software for Z workstation; Tile™ Application
HP segment
Business
Certificates
Low halogen
Yes
Weight & dimensions
Width *
361 mm
Depth *
242,5 mm
Height *
26 mm
Weight *
2,35 kg
Packaging content
Display diagonal
39,6 cm (15.6")
Display resolution
1920 x 1080 pixels
Panel type
IPS
Native aspect ratio
16:9
Display brightness
400 cd/m²
Keyboard backlit
Yes
Numeric keypad
Yes
Logistics data
Harmonized System (HS) code
84715000
Battery
Battery capacity
94 Wh
Number of battery cells
8
Other features
Touchscreen
No
Keyboard special features
Spill-resistant
Built-in microphone
Yes
Pointing device
DualPoint
Form factor
Clamshell
Display diagonal (metric)
39,6 cm
Repairability index
8.5