Faro 3111094061S, IP23, White
Faro 3111094061S. Product color: White, Shape: Square, Mounting type: Recessed. Color temperature (min): 4000 K, Beam angle (max): 60°. Height: 170 mm, Weight: 980 g, Length: 135 mm