Faro logo

Faro 010604702W spotlight Rail lighting spot LED

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
823
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Faro 010604702W spotlight Rail lighting spot LED:

Faro 010604702W, Rail lighting spot, LED, 2700 K, 220-240 V, Black

Long summary description Faro 010604702W spotlight Rail lighting spot LED:

Faro 010604702W. Product type: Rail lighting spot. Bulb type: LED, Color temperature (max): 2700 K. International Protection (IP) code: IP20. Input voltage: 220-240 V. Product color: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.