Faro 70575, Dark Grey, Aluminium, IP65, I, 8 W, 3000 K
Faro 70575. Product color: Dark Grey, Housing material: Aluminium, International Protection (IP) code: IP65. Bulb power: 8 W, Color temperature (min): 3000 K, Luminous flux: 500 lm. Input voltage: 100-240 V, AC input voltage: 100-240 V. Height: 95 mm, Weight: 800 g. Quantity per pack: 1 pc(s)