location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B127A-004-BHPH3 AV extender AV transmitter & receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B127A-004-BHPH3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B127A-004-BHPH3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332263360 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:07:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite B127A-004-BHPH3 AV extender AV transmitter & receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AV transmitter & receiver 3840 x 2160 pixels Black
  • - Maximum transfer distance: 70,1 m
  • - 7.1 channels
  • - HDCP
  • - Wired Ethernet LAN DC-in jack
More>>>
Short summary description Tripp Lite B127A-004-BHPH3 AV extender AV transmitter & receiver Black:
This short summary of the Tripp Lite B127A-004-BHPH3 AV extender AV transmitter & receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B127A-004-BHPH3, 3840 x 2160 pixels, AV transmitter & receiver, 70,1 m, Wired, 3D, HDCP

Long summary description Tripp Lite B127A-004-BHPH3 AV extender AV transmitter & receiver Black:
This is an auto-generated long summary of Tripp Lite B127A-004-BHPH3 AV extender AV transmitter & receiver Black based on the first three specs of the first five spec groups.

Tripp Lite B127A-004-BHPH3. Type: AV transmitter & receiver, Maximum resolution: 3840 x 2160 pixels, Cable types supported: Cat5, Cat5e, Cat6, HDMI. Connectivity technology: Wired. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Operating voltage: 24 V. Receiver dimensions (WxDxH): 47 x 75 x 18,6 mm, Receiver weight: 650 g, Transmitter dimensions (WxDxH): 235 x 100 x 29,7 mm. Package width: 348 mm, Package depth: 160 mm, Package height: 105,9 mm

Features
Type *
AV transmitter & receiver
Maximum resolution *
3840 x 2160 pixels
Cable types supported
Cat5, Cat5e, Cat6, HDMI
Maximum transfer distance
70,1 m
Audio system
Multichannel
Extended display identification data (EDID)
Yes
Audio output channels
7.1 channels
LED indicators
Yes
Supported video modes
720p, 1080p, 2160p
Supported graphics resolutions
1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1600 (WQXGA), 3840 x 2160
Cable length
1,38 m
HDCP
Yes
Material
Metal, Plastic
Color depth
36 bit
3D
Yes
Rack mounting
Yes
Consumer Electronics Control (CEC) support
Yes
HDCP version
2.2
Product color
Black
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN
Yes
RJ-45 input ports
3
RJ-45 output ports
4
HDMI in
2
Number of HDMI outputs
3
HDMI version
2.0
DC-in jack
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operating voltage
24 V
Input current
0.6 A
Output current
1 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 85%
Storage relative humidity (H-H)
0 - 85%
Weight & dimensions
Receiver dimensions (WxDxH)
47 x 75 x 18,6 mm
Receiver weight
650 g
Transmitter dimensions (WxDxH)
235 x 100 x 29,7 mm
Transmitter weight
650 g
Packaging data
Package width
348 mm
Package depth
160 mm
Package height
105,9 mm
Package weight
1,03 kg
Package type
Box
Packaging content
AC adapter included
Yes
Cables included
HDMI
Included power plug types
AU, EU, NA, UK
Manual
Yes
Mounting kit
Yes
Technical details
Country of origin
Taiwan
Sustainability compliance
Yes
Sustainability certificates
CE, REACH, RoHS
Compliance certificates
CE, REACH, RoHS
Logistics data
Master (outer) case width
588 mm
Master (outer) case length
385,1 mm
Master (outer) case height
182,9 mm
Master (outer) case weight
11,1 kg
Quantity per master (outer) case
5 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332263367
Brand Image Article code product Stock Price from
Tripp Lite B127U-002-PDPH2 AV extender AV transmitter & transceiver Black, Grey Tripp Lite B127U-002-PDPH2 AV extender AV transmitter & transceiver Black, Grey
(show image)
B127U-002-PDPH2 B127U-002-PDPH2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127U-002-PDPD2 AV extender AV transmitter & transceiver Black, Grey Tripp Lite B127U-002-PDPD2 AV extender AV transmitter & transceiver Black, Grey
(show image)
B127U-002-PDPD2 B127U-002-PDPD2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127U-111-PDPD AV extender AV transmitter & receiver Grey Tripp Lite B127U-111-PDPD AV extender AV transmitter & receiver Grey
(show image)
B127U-111-PDPD B127U-111-PDPD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B162-100-POE AV extender AV receiver Black Tripp Lite B162-100-POE AV extender AV receiver Black
(show image)
B162-100-POE B162-100-POE 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B162-001-POE AV extender AV transmitter Black Tripp Lite B162-001-POE AV extender AV transmitter Black
(show image)
B162-001-POE B162-001-POE 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A1-BHBH AV extender AV transmitter & receiver Black Tripp Lite B127A-1A1-BHBH AV extender AV transmitter & receiver Black
(show image)
B127A-1A1-BHBH B127A-1A1-BHBH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B126-1D10-TXH AV extender AV transmitter Black Tripp Lite B126-1D10-TXH AV extender AV transmitter Black
(show image)
B126-1D10-TXH B126-1D10-TXH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127E-1A1-HH AV extender AV transmitter & receiver Black Tripp Lite B127E-1A1-HH AV extender AV transmitter & receiver Black
(show image)
B127E-1A1-HH B127E-1A1-HH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B122-000-4K6 AV extender AV repeater Grey Tripp Lite B122-000-4K6 AV extender AV repeater Grey
(show image)
B122-000-4K6 B122-000-4K6 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B126-1A1-PLHD AV extender AV transmitter & receiver Black Tripp Lite B126-1A1-PLHD AV extender AV transmitter & receiver Black
(show image)
B126-1A1-PLHD B126-1A1-PLHD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)