HP logo

HP Wireless Premium keyboard Office RF Wireless Dutch Black

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23838
Info modified on:
18 Jun 2024, 12:25:26
End of life date:
30 Sept 2024
Short summary description HP Wireless Premium keyboard Office RF Wireless Dutch Black:

HP Wireless Premium Keyboard, Full-size (100%), Wireless, RF Wireless, Mechanical, Black

Long summary description HP Wireless Premium keyboard Office RF Wireless Dutch Black:

HP Wireless Premium Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Mechanical, Recommended usage: Office. Product color: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.