location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL WL7022 Headset Wireless Head-band Office/Call center Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WL7022
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-WL7022 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184514047 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 301558
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:36:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL WL7022 Headset Wireless Head-band Office/Call center Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Office/Call center Head-band Headset
  • - Wireless Bluetooth 4.1 30 m
  • - Circumaural
  • - Built-in battery Lithium Polymer (LiPo) 325 mAh
More>>>
Short summary description DELL WL7022 Headset Wireless Head-band Office/Call center Bluetooth Black:
This short summary of the DELL WL7022 Headset Wireless Head-band Office/Call center Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL WL7022, Wireless, Office/Call center, 155,1 g, Headset, Black

Long summary description DELL WL7022 Headset Wireless Head-band Office/Call center Bluetooth Black:
This is an auto-generated long summary of DELL WL7022 Headset Wireless Head-band Office/Call center Bluetooth Black based on the first three specs of the first five spec groups.

DELL WL7022. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Wireless range: 30 m. Weight: 155,1 g. Product color: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Product color *
Black
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth profiles
A2DP, SBC, mSBC
Bluetooth version
4.1
Wireless range
30 m
Headphones
Ear coupling *
Circumaural
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Battery
Battery capacity
325 mAh
Continuous audio playback time
15 h
Battery recharge time (charging case)
2,5 h
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Mobile operating systems supported
Android, iOS
Weight & dimensions
Weight
155,1 g
Logistics data
Harmonized System (HS) code
85183000
Country Distributor
France 1 distributor(s)
Magyarország 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
México 1 distributor(s)