location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DWM3780ROT TV mount/stand 2,03 m (80") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWM3780ROT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWM3780ROT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332265753 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51178
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:45:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite DWM3780ROT TV mount/stand 2,03 m (80") Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 50 kg
  • - Minimum screen size: 94 cm (37") Maximum screen size: 2,03 m (80") Wall
  • - Minimum VESA mount: 200 x 200 mm Maximum VESA mount: 600 x 400 mm
  • - Number of displays supported: 1
  • - Rotating
  • - Steel Black
More>>>
Short summary description Tripp Lite DWM3780ROT TV mount/stand 2,03 m (80") Black:
This short summary of the Tripp Lite DWM3780ROT TV mount/stand 2,03 m (80") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DWM3780ROT, 2,03 m (80"), 200 x 200 mm, 600 x 400 mm, 90°, Steel, Black

Long summary description Tripp Lite DWM3780ROT TV mount/stand 2,03 m (80") Black:
This is an auto-generated long summary of Tripp Lite DWM3780ROT TV mount/stand 2,03 m (80") Black based on the first three specs of the first five spec groups.

Tripp Lite DWM3780ROT. Maximum weight capacity: 50 kg, Minimum screen size: 94 cm (37"), Maximum screen size: 2,03 m (80"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 600 x 400 mm. Angle of rotation: 90°, Distance to the wall (min): 4,6 cm. Product color: Black

Mounting
Minimum screen size
94 cm (37")
Maximum weight capacity *
50 kg
Maximum screen size *
2,03 m (80")
Minimum VESA mount *
200 x 200 mm
Maximum VESA mount *
600 x 400 mm
Panel mounting interface
200 x 200, 200 x 300, 200 x 400, 300 x 200, 300 x 400, 300 x 500, 300 x 600, 300 x 300, 350 x 350, 400 x 200, 400 x 400, 400 x 300, 400 x 500, 400 x 600, 500 x 300, 500 x 400, 600 x 300, 600 x 400
Number of displays supported
1
Mounting type *
Wall
Ergonomics
Rotating
Yes
Angle of rotation
90°
Cable management
No
Distance to the wall (min)
4,6 cm
Design
Product color *
Black
Housing material
Steel
Accepts padlock
No
Technical details
Country of origin
China
Quantity per pack
1 pc(s)
Orientation
Landscape/Portrait
Sustainability compliance
Yes
Compliance certificates
REACH, RoHS
Packaging content
Manual
Yes
Mounting kit
Yes
Weight & dimensions
Width
629,9 mm
Depth
449,6 mm
Depth (max)
45 cm
Height
45,7 mm
Weight
3,76 kg
Packaging data
Package width
254 mm
Package depth
43,9 mm
Package height
599,4 mm
Package weight
4,58 kg
Logistics data
Master (outer) case width
269,2 mm
Master (outer) case length
200,7 mm
Master (outer) case height
675,6 mm
Master (outer) case weight
21,1 kg
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332265750
Harmonized System (HS) code
8302,50,0000
Brand Image Article code product Stock Price from
Tripp Lite DWM3780XOUT TV mount/stand 2,03 m (80") Black Tripp Lite DWM3780XOUT TV mount/stand 2,03 m (80") Black
(show image)
DWM3780XOUT DWM3780XOUT 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWM3270XOUT TV mount/stand 177,8 cm (70") Black Tripp Lite DWM3270XOUT TV mount/stand 177,8 cm (70") Black
(show image)
DWM3270XOUT DWM3270XOUT 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DMWC3770M TV mount/stand 177,8 cm (70") Black Tripp Lite DMWC3770M TV mount/stand 177,8 cm (70") Black
(show image)
DMWC3770M DMWC3770M 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWTPSC4555M TV mount/stand 139,7 cm (55") Black Tripp Lite DWTPSC4555M TV mount/stand 139,7 cm (55") Black
(show image)
DWTPSC4555M DWTPSC4555M 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWMSC3780MUL TV mount/stand 94 cm (37") Black Tripp Lite DWMSC3780MUL TV mount/stand 94 cm (37") Black
(show image)
DWMSC3780MUL DWMSC3780MUL 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWTSC3780MUL TV mount/stand 2,03 m (80") Black Tripp Lite DWTSC3780MUL TV mount/stand 2,03 m (80") Black
(show image)
DWTSC3780MUL DWTSC3780MUL 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWFSC3780MUL TV mount/stand 2,03 m (80") Black Tripp Lite DWFSC3780MUL TV mount/stand 2,03 m (80") Black
(show image)
DWFSC3780MUL DWFSC3780MUL 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWTSC3255MUL TV mount/stand 139,7 cm (55") Black Tripp Lite DWTSC3255MUL TV mount/stand 139,7 cm (55") Black
(show image)
DWTSC3255MUL DWTSC3255MUL 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWFSC3255MUL TV mount/stand 139,7 cm (55") Black Tripp Lite DWFSC3255MUL TV mount/stand 139,7 cm (55") Black
(show image)
DWFSC3255MUL DWFSC3255MUL 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWT3780XUL TV mount/stand 177,8 cm (70") Black Tripp Lite DWT3780XUL TV mount/stand 177,8 cm (70") Black
(show image)
DWT3780XUL DWT3780XUL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)