location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP V241ib FHD Monitor computer monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V241ib FHD Monitor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
453D6AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908961383 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:36:16
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2023
Product end of life date
More>>>
Short summary description HP V241ib FHD Monitor computer monitor:
This short summary of the HP V241ib FHD Monitor computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP V241ib FHD Monitor, NTSC, 72%, 620 mm, 141 mm, 403 mm, 4,5 kg

Long summary description HP V241ib FHD Monitor computer monitor:
This is an auto-generated long summary of HP V241ib FHD Monitor computer monitor based on the first three specs of the first five spec groups.

HP V241ib FHD Monitor. Colour gamut standard: NTSC, Color gamut: 72%. Package width: 620 mm, Package depth: 141 mm, Package height: 403 mm. Weight: 3,2 kg, Height: 327,1 mm, Width: 539,4 mm

Display
Colour gamut standard
NTSC
Color gamut
72%
Power
European Product Registry for Energy Labelling (EPREL) code
681925
Packaging data
Package width
620 mm
Packaging data
Package depth
141 mm
Package height
403 mm
Package weight
4,5 kg
Other features
Weight
3,2 kg
Height
327,1 mm
Width
539,4 mm
Depth
52,1 mm
Country Distributor
United Arab Emirates 2 distributor(s)
United States 1 distributor(s)