location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI GAMING RTX 3060 TI Z Trio 8G LHR NVIDIA GeForce RTX 3060 Ti 8 GB GDDR6

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
GAMING
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RTX 3060 TI Gaming Z Trio 8G LHR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RTX 3060 TI GAMING Z TRIO 8G LHR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072852054
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103337
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Dec 2023 16:47:42
The date of the most recent change of the data-sheet in Icecat's system
MSI RTX 3060 TI GAMING Z TRIO 8G LHR user manual (5.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points MSI GAMING RTX 3060 TI Z Trio 8G LHR NVIDIA GeForce RTX 3060 Ti 8 GB GDDR6
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NVIDIA GeForce RTX 3060 Ti 8 GB GDDR6
  • - 7680 x 4320 pixels 256 bit 14 Gbit/s PCI Express 4.0
  • - HDMI ports quantity: 1 DisplayPorts quantity: 3
  • - DirectX version: 12.0 OpenGL version: 4.6
  • - 240 W 2x 8-pin
More>>>
Short summary description MSI GAMING RTX 3060 TI Z Trio 8G LHR NVIDIA GeForce RTX 3060 Ti 8 GB GDDR6:
This short summary of the MSI GAMING RTX 3060 TI Z Trio 8G LHR NVIDIA GeForce RTX 3060 Ti 8 GB GDDR6 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI GAMING RTX 3060 TI Z Trio 8G LHR, GeForce RTX 3060 Ti, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description MSI GAMING RTX 3060 TI Z Trio 8G LHR NVIDIA GeForce RTX 3060 Ti 8 GB GDDR6:
This is an auto-generated long summary of MSI GAMING RTX 3060 TI Z Trio 8G LHR NVIDIA GeForce RTX 3060 Ti 8 GB GDDR6 based on the first three specs of the first five spec groups.

MSI GAMING RTX 3060 TI Z Trio 8G LHR. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3060 Ti. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express 4.0. Cooling type: Active, Number of fans: 3 fan(s), Illumination color: Multi

Processor
CUDA *
Yes
CUDA cores
4864
Graphics processor family *
NVIDIA
Graphics processor *
GeForce RTX 3060 Ti
Processor boost clock speed
1845 MHz
Maximum resolution *
7680 x 4320 pixels
Parallel processing technology support *
Not supported
Maximum displays per videocard
4
Memory
Discrete graphics card memory *
8 GB
Graphics card memory type *
GDDR6
Memory bus *
256 bit
Data transfer rate
14 Gbit/s
Ports & interfaces
Interface type *
PCI Express 4.0
HDMI ports quantity *
1
HDMI version
2.1
DisplayPorts quantity *
3
DisplayPort version
1.4a
Performance
TV tuner integrated *
No
DirectX version *
12.0
OpenGL version *
4.6
Virtual Reality (VR) ready
Yes
Performance
HDCP
Yes
Dual Link DVI *
No
Design
Cooling type *
Active
Cooling technology
MSI TORX Fan 4.0
Number of fans
3 fan(s)
Form factor
Full-Height/Full-Length (FH/FL)
Bracket height
Full-Height (FH)
Number of slots
2
Illumination
Yes
Illumination color
Multi
Product color
Grey
Power
Minimum system power supply *
600 W
Power consumption (typical) *
240 W
Supplementary power connectors
2x 8-pin
Weight & dimensions
Weight
1,47 kg
Depth
56 mm
Height
140 mm
Width
323 mm
Packaging data
Package weight
2,29 kg
Package type
Box
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
España 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Czech Republic 1 distributor(s)