location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF‑C879RDWF BAM Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF‑C879RDWF BAM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CH35401BM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946691374
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson WorkForce Pro WF‑C879RDWF BAM Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Yellow, Magenta
  • - A3 35 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Epson Connect, Epson iPrint, Epson Email Print, Epson Remote Print, Apple AirPrint, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi
  • - 79,3 kg
More>>>
Short summary description Epson WorkForce Pro WF‑C879RDWF BAM Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi:
This short summary of the Epson WorkForce Pro WF‑C879RDWF BAM Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WF‑C879RDWF BAM, Inkjet, Colour printing, 4800 x 1200 DPI, A3, Direct printing, Black, White

Long summary description Epson WorkForce Pro WF‑C879RDWF BAM Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi:
This is an auto-generated long summary of Epson WorkForce Pro WF‑C879RDWF BAM Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce Pro WF‑C879RDWF BAM. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 35 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Duplex functions: Print. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product color: Black, White

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (color, normal quality, A4/US Letter)
35 ppm
Print speed (ISO/IEC 24734) black
26 ppm
Print speed (ISO/IEC 24734) colour
25 ppm
Duplex print speed (black, normal quality, A4/US Letter)
18 ppm
Duplex print speed (color, normal quality, A4/US Letter)
17 ppm
Duplex print speed (ISO/IEC 24734) mono
100 ipm
Duplex print speed (ISO/IEC 24734) color
100 ipm
Duplex print speed (ISO/IEC 24734, A4) black
18 ppm
Duplex print speed (ISO/IEC 24734, A4) color
17 ppm
Time to first page (black, normal)
5,5 s
Time to first page (color, normal)
5,5 s
Borderless printing
Yes
Copying
Copying *
Colour copying
PC free copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Optical scanning resolution (ADF)
600 x 600 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Cloud
Scan speed (black)
50 inch/min
Scan speed (color)
50 inch/min
Image formats supported
JPEG, TIFF
Document formats supported
PDF
Fax
Faxing *
Colour faxing
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Fax memory
550 pages
Auto-redialing
Yes
Speed dialing
Yes
Fax speed dialing (max numbers)
2000
Fax forwarding to
E-mail, Folder, PC
Error Correction Mode (ECM)
Yes
Features
Maximum duty cycle *
75000 pages per month
Duplex functions *
Print
Number of print cartridges *
4
Printing colors *
Black, Cyan, Yellow, Magenta
Page description languages
PCL 5c, PCL 5e, ESC/P-R, PostScript 3, PDF 1.7
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
4
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
150 sheets
Maximum input capacity
1900 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper handling
Paper tray media types *
Thick paper
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5, B6
Non-ISO print media sizes
Executive, Legal, Letter, Tabloid (media size)
Envelopes sizes
10, C4, C5, C6, DL
Photo paper sizes
10x15, 13x18, 20x25
Paper tray media weight
64 - 300 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA-TKIP, WPA2-PSK, WPA2-AES, WPA2-Enterprise
Mobile printing technologies
Epson Connect, Epson iPrint, Epson Email Print, Epson Remote Print, Apple AirPrint, Google Cloud Print
Performance
Internal storage capacity
320 GB
Sound pressure level (printing)
53 dB
Sound power level (printing)
6,9 dB
Design
Product color *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
12,7 cm (5")
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (copying)
54 W
Power consumption (ready)
25 W
Power consumption (sleep)
1,1 W
Power consumption (off)
0,15 W
Energy Star Typical Electricity Consumption (TEC)
0,27 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 7 x64, Windows 8, Windows 8 x64, Windows 8.1, Windows 8.1 x64, Windows Vista, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012 R2, Windows Server 2012 x64, Windows Server 2016
Other operating systems supported
iOS
Weight & dimensions
Width
621 mm
Depth
751 mm
Height
711 mm
Weight
79,3 kg
Packaging data
Package width
715 mm
Package depth
840 mm
Package height
1086 mm
Package weight
94 kg
Quantity per pack
1 pc(s)
Packaging content
Cartridge(s) included
Yes
Cables included
AC
Manual
Yes
Warranty card
Yes
Other features
Printing method
Epson PrecisionCore
Ink drop
4,6
Print head nozzles
800 nozzles black, 800 nozzles per colour
Supported network protocols
IPv4, IPv6
Noise level
53 dB