location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite S3M20K-20K4T uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S3M20K-20K4T
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S3M20K-20K4T
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332253224 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32660
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite S3M20K-20K4T uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Double-conversion (Online)
  • - 20 kVA
  • - Tower Black
More>>>
Short summary description Tripp Lite S3M20K-20K4T uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA:
This short summary of the Tripp Lite S3M20K-20K4T uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite S3M20K-20K4T, Double-conversion (Online), 20 kVA, 94%, 98%, 65 dB, China

Long summary description Tripp Lite S3M20K-20K4T uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA:
This is an auto-generated long summary of Tripp Lite S3M20K-20K4T uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA based on the first three specs of the first five spec groups.

Tripp Lite S3M20K-20K4T. UPS topology: Double-conversion (Online), Output power capacity: 20 kVA, Efficiency: 94%. Power plug: Hardwire. Form factor: Tower, Product color: Black, Housing material: Steel. Width: 249,9 mm, Depth: 899,9 mm, Height: 1198,9 mm. Cables included: RS-232, USB cable

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
20 kVA
Number of input phases
3
Efficiency
94%
Efficiency (ECO mode)
98%
ECO mode
Yes
Noise level
65 dB
Country of origin
China
Ports & interfaces
Power plug
Hardwire
Design
Form factor *
Tower
Housing material
Steel
Cooling type
Active
Built-in fan
Yes
Product color *
Black
LED indicators
Yes
Technical details
Sustainability compliance
Yes
Technical details
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
249,9 mm
Depth
899,9 mm
Height
1198,9 mm
Weight
195 kg
Package width
365 mm
Package depth
1014 mm
Package height
1391,9 mm
Package weight
220 kg
Packaging data
Cables included
RS-232, USB cable
Manual
Yes
Logistics data
Master (outer) case width
365 mm
Master (outer) case length
1014 mm
Master (outer) case height
1391,9 mm
Master (outer) case weight
220 kg
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite S3M80K-100KWR4T uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA Tripp Lite S3M80K-100KWR4T uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA
(show image)
S3M80K-100KWR4T S3M80K-100KWR4T 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M60K-60K4T uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 60000 W Tripp Lite S3M60K-60K4T uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 60000 W
(show image)
S3M60K-60K4T S3M60K-60K4T 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M50K-60K6T uninterruptible power supply (UPS) Double-conversion (Online) 50 kVA Tripp Lite S3M50K-60K6T uninterruptible power supply (UPS) Double-conversion (Online) 50 kVA
(show image)
S3M50K-60K6T S3M50K-60K6T 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M30K-30KWR4T uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA Tripp Lite S3M30K-30KWR4T uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA
(show image)
S3M30K-30KWR4T S3M30K-30KWR4T 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M100K-100K6T uninterruptible power supply (UPS) Double-conversion (Online) 100 kVA Tripp Lite S3M100K-100K6T uninterruptible power supply (UPS) Double-conversion (Online) 100 kVA
(show image)
S3M100K-100K6T S3M100K-100K6T 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M80K-100K6T uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA Tripp Lite S3M80K-100K6T uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA
(show image)
S3M80K-100K6T S3M80K-100K6T 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M60K-60KWR4T uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA Tripp Lite S3M60K-60KWR4T uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA
(show image)
S3M60K-60KWR4T S3M60K-60KWR4T 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M50K-60K4T uninterruptible power supply (UPS) Double-conversion (Online) 50 kVA Tripp Lite S3M50K-60K4T uninterruptible power supply (UPS) Double-conversion (Online) 50 kVA
(show image)
S3M50K-60K4T S3M50K-60K4T 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M30K-30K4T uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA Tripp Lite S3M30K-30K4T uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA
(show image)
S3M30K-30K4T S3M30K-30K4T 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M80K-100K4T uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA Tripp Lite S3M80K-100K4T uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA
(show image)
S3M80K-100K4T S3M80K-100K4T 0.00
(excl. VAT)
0 (incl. VAT)