HP logo

HP Z6 G4 Intel Xeon Silver 4108 32 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro for Workstations Mini Tower Workstation Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26290
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
30 Sept 2022
Short summary description HP Z6 G4 Intel Xeon Silver 4108 32 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro for Workstations Mini Tower Workstation Black:

HP Z6 G4, 1,8 GHz, Intel Xeon Silver, 4108, 32 GB, 1 TB, Windows 10 Pro for Workstations

Long summary description HP Z6 G4 Intel Xeon Silver 4108 32 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro for Workstations Mini Tower Workstation Black:

HP Z6 G4. Processor frequency: 1,8 GHz, Processor family: Intel Xeon Silver, Processor model: 4108. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 1000 W. Chassis type: Mini Tower. Product type: Workstation. Weight: 13,1 kg. Product color: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.