location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks LTO-4 Ultrium 1840 Storage drive Tape Cartridge 800 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorageWorks
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Ultrium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTO-4 Ultrium 1840
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EH856A show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48166
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE StorageWorks LTO-4 Ultrium 1840 Storage drive Tape Cartridge 800 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Storage drive Tape Cartridge
  • - Data storage type: LTO 2:1 5.25" Full-height
  • - Native capacity: 800 GB Compressed capacity: 1,6 TB
  • - Mean time between failures (MTBF): 250000 h
Long product name HPE StorageWorks LTO-4 Ultrium 1840 Storage drive Tape Cartridge 800 GB :
The short editorial description of HPE StorageWorks LTO-4 Ultrium 1840 Storage drive Tape Cartridge 800 GB

HP StorageWorks LTO-4 Ultrium 1840 SCSI Tape Array Module
More>>>
Short summary description HPE StorageWorks LTO-4 Ultrium 1840 Storage drive Tape Cartridge 800 GB:
This short summary of the HPE StorageWorks LTO-4 Ultrium 1840 Storage drive Tape Cartridge 800 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks LTO-4 Ultrium 1840, Storage drive, Tape Cartridge, 2:1, LTO, 5.25" Full-height, LTO Ultrium 4; LTO Ultrium 3

Long summary description HPE StorageWorks LTO-4 Ultrium 1840 Storage drive Tape Cartridge 800 GB:
This is an auto-generated long summary of HPE StorageWorks LTO-4 Ultrium 1840 Storage drive Tape Cartridge 800 GB based on the first three specs of the first five spec groups.

HPE StorageWorks LTO-4 Ultrium 1840. Product type: Storage drive, Media type: Tape Cartridge, Compression ratio: 2:1. Native capacity: 800 GB, Compressed capacity: 1,6 TB, Drive device, buffer size: 128 MB. Burst transfer rate: 190 MB/s, Drive device, transfer rate: 120 MB/s, Maximum data transfer rate: 240 Mbit/s. Track to track seek time: 62000 ms, Host interface: Ultra320 LVD SCSI

Source Review comments Score
studiodaily.com
Updated:
2011-09-26 23:13:52
LTO tape (stands for Linear Tape Open) has been around for many years, and is already used by financial companies and government to keep track of your old banking statements and parking tickets. LTO4 is the newest flavor of LTO, and its benefits are...
100%
Brand Image Article code product Stock Price from
HPE

HPE StorageWorks Tape Array 5300 Field Rack Storage auto loader & library Tape Cartridge
(show image)
C7508B StorageWorks Tape Array 5300 Field Rack 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Tape Array 5300 Factory Rack Storage auto loader & library Tape Cartridge
(show image)
C7508BZ StorageWorks Tape Array 5300 Factory Rack 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE tape array PSU/fan kit – includes additional power supply and fan for environments where redundancy is critical
(show image)
C7496A tape array PSU/fan kit – includes additional power supply and fan for environments where redundancy is critical 0.00
(excl. VAT)
0 (incl. VAT)