location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide XL Pro 5200 40-in Multifunction Printer large format printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide XL Pro 5200 40-in Multifunction Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4VW19A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122294533 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 19:46:41
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 90 days
Long product name HP PageWide XL Pro 5200 40-in Multifunction Printer large format printer :
The short editorial description of HP PageWide XL Pro 5200 40-in Multifunction Printer large format printer

PageWide XL Pro 5200 40-in Multifunction Printer
More>>>
HP PageWide XL Pro 5200 40-in Multifunction Printer large format printer:
The official marketing text of HP PageWide XL Pro 5200 40-in Multifunction Printer large format printer as supplied by the manufacturer

Respond right away with print speeds up to 20 D/A1 pages/minute.[1] Print on boards, cardstock, and paper and expand into two-sided, short-term retail posters. Enable rapid return on investment—grow your offering with a single HP-branded solution.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP PageWide XL Pro 5200 40-in Multifunction Printer large format printer:
This short summary of the HP PageWide XL Pro 5200 40-in Multifunction Printer large format printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide XL Pro 5200 40-in Multifunction Printer, 1955 mm, 785 mm, 1414 mm, 490 kg, 2257 mm, 1040 mm

Long summary description HP PageWide XL Pro 5200 40-in Multifunction Printer large format printer:
This is an auto-generated long summary of HP PageWide XL Pro 5200 40-in Multifunction Printer large format printer based on the first three specs of the first five spec groups.

HP PageWide XL Pro 5200 40-in Multifunction Printer. Width: 1955 mm, Depth: 785 mm, Height: 1414 mm. Package width: 2257 mm, Package depth: 1040 mm, Package height: 1595 mm

Respond faster to customer demands

Respond to your customers' requests right away with print speeds up to 20 D/A1 pages/minute.[1]
Offer a combination of technical prints and short-term retail posters, and meet the different demands quickly.
Deliver full projects 2X faster by printing mixed outputs of both CAD drawings and presentation boards.[2]

Expand your offering, printing board applications

Gain the ability to print on boards, cardstock, and paper from A2 to B1, and thickness up to 3/8 in (10 mm).
Expand into two-sided, short-term retail posters, and send them to print easily through HP SmartStream.
Get intuitive workflows for a fast learning curve with simple application instructions through HP Learn.[3]
Use responsibly sourced FSC®-certified papers, make recyclable prints, enjoy water-based HP pigment inks.[4]

Help increase revenues, cut costs, and protect your device, data, and documents

Enable rapid return on investment—grow your offering with a single HP-branded solution.
Accept new orders and, at the same time, reduce manual work—save up to 50% preparation and finishing costs.[5]
Save further—up to 10X lower energy consumption[6], free supply take-back program[7], HP Eco-Carton cartridge.
World class printer protection with HP Wolf Pro Security.

Weight & dimensions
Width
1955 mm
Depth
785 mm
Height
1414 mm
Weight
490 kg
Packaging data
Package width
2257 mm
Package depth
1040 mm
Package height
1595 mm
Package weight
574 kg
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Disclaimer HP PageWide XL Pro 5200 40-in Multifunction Printer large format printer:
Disclaimer

[1] The HP PageWide XL Pro 5200 Multifunction Printer delivers 20 CAD output D/A1 prints in 1 minute. Number of pages will vary depending on the print mode and application printed.
[2] Based on testing commissioned by HP and performed by Sogeti in September, 2020 comparing the HP PageWide XL Pro 8200 Printer and a comparable competitive printer that represents the majority market share of LED printers worldwide as of 2019 according to IDC. Test performed by printing 3 B1 posters on B1 foam and 3 copies of a 6-page file combining sizes A0, A1 and plain, coated paper types. Measuring time from clicking “send” button until last page gets out from out of the printer. Using equivalent print quality mode.
[3] HP Learn is accessible through HP PrintOS. Requires an HP PrintOS account, Internet connection, and connected Internet-capable device. For more information, see http://www.printos.com.
[4] BMG trademark license code FSC®-C115319, see http://www.fsc.org. HP trademark license code FSC®-C017543, see http://www.fsc.org. Not all FSC®‑certified products are available in all regions. Most HP large format paper-based printing materials can be recycled through commonly available recycling programs, or according to region-specific practices. Some HP media are eligible for return through the free, convenient HP Large Format Media take-back program. Programs may not exist in your area. See http://www.HPLFMedia.com/hp/ecosolutions for details.
[5] Based on testing commissioned by HP and performed by Sogeti in September, 2020 comparing the HP PageWide XL Pro 8200/5200 Printer series and a comparable competitive printer that represents the majority market share of LED printers worldwide as of 2019 according to IDC, by preparing and printing the job. Test performed by sending 3 copies of a 6-page file combining sizes A0, A1 and plain, coated paper types. Measuring time from clicking “send” button until last page out of the printer. Printed in fast/CAD equivalent print quality mode.
[6] Energy consumption based on testing performed internally by HP based on ISO 20690 and performed September, 2020. Comparable printers using LED technology based on LED printers capable of printing 8-13 D/A1 pages per minute and which represent the majority market share of mid-volume LED printers in the US and Europe according to IDC as of October, 2020.
[7] For free take-back of inner ink bag and printheads, visit http://www.hp.com/recycle to see how to participate and for HP Planet Partners program availability; program may not be available in your jurisdiction. Where this program is not available, and for other consumables not included in the program, consult your local waste authorities on appropriate disposal.
Technical specification disclaimers
±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23ºC (73ºF), 50-60% relative humidity, on A0/E printing material in Best or Normal mode with HP Matte Polypropylene and HP PageWide XL pigment ink.
420 mm (16.5 in) supported only in boards.
Longer lengths may be supported depending on the accessories installed.
A3 (Arch B and ANSI B) supported only in boards.
Scanned at 200 dpi. PDF scanning available on PostScript models only.
BMG trademark license code FSC®-C115319, see http://www.fsc.org. HP trademark license code FSC®-C017543, see http://www.fsc.org. Not all FSC®-certified products are available in all regions. For information about HP large format printing materials, please visit http://www.HPLFMedia.com.
Can be recycled through commonly available recycling programs.