location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP XT656AA monitor mount / stand Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XT656AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XT656AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631882108 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176593
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2021 09:30:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 16 Jun 2014
Product end of life date
Guarantee: 1 year limited
Long product name HP XT656AA monitor mount / stand Desk :
The short editorial description of HP XT656AA monitor mount / stand Desk

HP 47-in LCD Display Stand Kit
More>>>
Short summary description HP XT656AA monitor mount / stand Desk:
This short summary of the HP XT656AA monitor mount / stand Desk data-sheet is auto-generated and uses the product title and the first six key specs.

HP XT656AA, Desk, Metal, 87,3 mm, 156,4 mm, 298,3 mm, 1,8 kg

Long summary description HP XT656AA monitor mount / stand Desk:
This is an auto-generated long summary of HP XT656AA monitor mount / stand Desk based on the first three specs of the first five spec groups.

HP XT656AA. Mounting type: Desk. Housing material: Metal. Width: 87,3 mm, Depth: 156,4 mm, Height: 298,3 mm. Dimensions (WxDxH): 87,3 x 156,4 x 298,3 mm

Mounting
Mounting type *
Desk
Design
Housing material
Metal
Weight & dimensions
Width
87,3 mm
Depth
156,4 mm
Weight & dimensions
Height
298,3 mm
Weight
1,8 kg
Packaging content
Spikes included
Yes
Other features
Dimensions (WxDxH)
87,3 x 156,4 x 298,3 mm
Color
No
Country Distributor
Polska 1 distributor(s)