location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N48M-48M8L4-05 patch panel 3U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N48M-48M8L4-05
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N48M-48M8L4-05 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332262240 show
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:47:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite N48M-48M8L4-05 patch panel 3U
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ports quantity: 192
  • - Fiber
  • - 3U
  • - Black, Silver
More>>>
Short summary description Tripp Lite N48M-48M8L4-05 patch panel 3U:
This short summary of the Tripp Lite N48M-48M8L4-05 patch panel 3U data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N48M-48M8L4-05, 10 Gigabit Ethernet, 40 Gigabit Ethernet, 100 Gigabit Ethernet, 400 Gigabit Ethernet, MTP/MPO - LC, Fiber, Black, Silver, Rack mounting, 3U

Long summary description Tripp Lite N48M-48M8L4-05 patch panel 3U:
This is an auto-generated long summary of Tripp Lite N48M-48M8L4-05 patch panel 3U based on the first three specs of the first five spec groups.

Tripp Lite N48M-48M8L4-05. Ethernet interface type: 10 Gigabit Ethernet, 40 Gigabit Ethernet, 100 Gigabit Ethernet, 400 Gigabit Ethernet, Connector(s): MTP/MPO - LC, Cable types supported: Fiber. Product color: Black, Silver, Mounting: Rack mounting, Rack capacity: 3U. Package width: 558,8 mm, Package depth: 480,1 mm, Package height: 226,1 mm. Country of origin: China, Master (outer) case width: 599,4 mm, Master (outer) case length: 500,4 mm

Network
Ethernet interface type
10 Gigabit Ethernet, 40 Gigabit Ethernet, 100 Gigabit Ethernet, 400 Gigabit Ethernet
Duplex
Yes
Ports quantity
192
Connector(s)
MTP/MPO - LC
Cable types supported
Fiber
Multi-mode fiber (MMF) supported
Yes
Design
Product color
Black, Silver
Mounting
Rack mounting
Rack capacity
3U
Cable length
5 m
Cable color
Aqua
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
5 - 85%
Storage temperature (T-T)
-20 - 60 °C
Operational conditions
Storage relative humidity (H-H)
5 - 85%
Technical details
Sustainability compliance
Yes
Compliance certificates
RoHS, REACH
Packaging data
Package width
558,8 mm
Package depth
480,1 mm
Package height
226,1 mm
Package weight
8,7 kg
Logistics data
Country of origin
China
Master (outer) case width
599,4 mm
Master (outer) case length
500,4 mm
Master (outer) case height
480,1 mm
Master (outer) case weight
18,4 kg
Quantity per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332262247
Brand Image Article code product Stock Price from
Tripp Lite N482-3M8L12-B patch panel Tripp Lite N482-3M8L12-B patch panel
(show image)
N482-3M8L12-B N482-3M8L12-B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N48K-42M8L168-B patch panel Tripp Lite N48K-42M8L168-B patch panel
(show image)
N48K-42M8L168-B N48K-42M8L168-B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N48K-15M8L60-B patch panel 1U Tripp Lite N48K-15M8L60-B patch panel 1U
(show image)
N48K-15M8L60-B N48K-15M8L60-B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N482-3M8-LC12 patch panel Tripp Lite N482-3M8-LC12 patch panel
(show image)
N482-3M8-LC12 N482-3M8-LC12 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N484-3M8-LC12 patch panel Tripp Lite N484-3M8-LC12 patch panel
(show image)
N484-3M8-LC12 N484-3M8-LC12 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N482-12M12-X2 patch panel Tripp Lite N482-12M12-X2 patch panel
(show image)
N482-12M12-X2 N482-12M12-X2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N484-2M24-6M12 patch panel Tripp Lite N484-2M24-6M12 patch panel
(show image)
N484-2M24-6M12 N484-2M24-6M12 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N484-2M12-LC12 patch panel Tripp Lite N484-2M12-LC12 patch panel
(show image)
N484-2M12-LC12 N484-2M12-LC12 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N484-1M24-LC12 patch panel Tripp Lite N484-1M24-LC12 patch panel
(show image)
N484-1M24-LC12 N484-1M24-LC12 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N484-12LC patch panel Tripp Lite N484-12LC patch panel
(show image)
N484-12LC N484-12LC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)