location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 8800 Sirocco Light 134 g Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8800 Sirocco Light
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0034240
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 8800 Sirocco Light 134 g Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stainless steel
  • - 208 x 208 pixels
  • - Rear camera resolution (numeric): 0,5 MP
  • - Bluetooth
  • - FM radio
  • - 600 mAh
More>>>
Short summary description Nokia 8800 Sirocco Light 134 g Stainless steel:
This short summary of the Nokia 8800 Sirocco Light 134 g Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 8800 Sirocco Light, 208 x 208 pixels, 0,5 MP, Bluetooth, 600 mAh, Stainless steel

Long summary description Nokia 8800 Sirocco Light 134 g Stainless steel:
This is an auto-generated long summary of Nokia 8800 Sirocco Light 134 g Stainless steel based on the first three specs of the first five spec groups.

Nokia 8800 Sirocco Light. Display resolution: 208 x 208 pixels. Rear camera resolution (numeric): 0,5 MP. Bluetooth. FM radio. Battery capacity: 600 mAh, Standby time (2G): 192 h. Weight: 134 g. Product color: Stainless steel

Source Review comments Score
mobilechoiceuk.com
Updated:
2015-05-31 09:56:04
Despite Mobile Choice’s reticence towards the original Nokia 8800 back in issue 112, the handset still struck a chord with the executive suits. It was THE phone to aspire to and was the weapon of choice for the blue-blooded glitterati and those who...
Good One of the most beautifully built handsets on the market.
Bad No memory card slot, which seriously limits its music and multimedia storage potential.
Bottom line Nokia has added substance to the Siroccos undoubtedly elegant style.
80%
mobileburn.com
Updated:
2015-05-31 09:56:04
Nokias glamorous 8800 fashion phone received an update in the form of the Sirocco Edition. Now sporting a 2.0 megapixel camera and refreshed design, Sam brings us a detailed review of this stainless steel masterpiece.
Good Exclusive design, excellent build, FM radio, timed profile support...
Bad Overpriced, outdated UI, lack of memory card slot...
Bottom line The Nokia 8800 Sirocco Edition is a fashion phone with a premium price tag. The design is great, but whether it is worth the money is another story. Operation wise, there is not much that you can fault. The build quality is excellent, and the user inte...
75%
mobile-review.com US
Updated:
2015-05-31 09:56:04
On the face of it, the model?s design is not that much different from the original 8800 - the thumb rest, located beneath the screen got deeper. Initially meant for helping to slide the handset open, now in some way it is the signature of Sirocco Editi...
0%
phonearena.com
Updated:
2015-05-31 09:56:04
The Nokia 8800 Sirocco Edition is an upgrade to the last year released 8800 slider. The handset draws its name from the powerful Sahara desert-born wind hinting at the graceful, yet solid looks and feel of the device, while it also features a special s...
0%
Phones.com
Updated:
2016-11-27 01:49:15
The 8800 Gold Arte is the latest offering from Nokia's expensive Arte series, this time covered in 18 carat gold. The phone reminds us of the olden days of mobile phone technology when most cellphones were extravagantly priced. However the 8800 Gold Ar...
Good High Flaunt value, Exclusive Feel, 4 GB internal memory, Exclusive features...
Bad connectivity and performance...
70%
smape.com
Updated:
2016-11-27 01:49:15
The Nokia company have been investing much effort into the development of the 8800 model line lately, sticking with an extremely conservative vision of the concept. The 8800 index has come to be into a sub-brand of sorts, so we will surely see a numbe...
0%
mobile-review.com US
Updated:
2016-11-27 01:49:15
Print this review Review of Nokia 8800 Carbon Arte Live photos of Nokia 8800 Carbon Arte Sales package: Handset Battery Charger USB data cable Desktop cradle Bluetooth-headset Nokia BH-803 User Guide As far premium phones go, the Nokia 8800 has alread...
0%
geardiary.com
Updated:
2016-11-27 01:49:15
When I asked Nokia if I could review their 8800 Arte handset, I wasn’t quite sure what to expect. Some dumb phone that just looked a bit pretty, form and no function, a celebrity only famous for being rich? I’m certainly not the target of a p...
Good Incredible build quality, design, HSDPA...
Bad And you thought the Shift was pricey….
0%
phonearena.com
Updated:
2016-11-27 01:49:15
The Finnish manufacturer Nokia is the only one from the big boys, to offer a luxury line aside from the regular devices for the mass market. The phones from the 8800 series are very stylish quality products, aiming to distinguish their owner from the c...
Good Clear and elegant design, Highquality materials and solid construction, Good sound quality during a talk...
Bad The display is unusable in direct sunlight, Fingerprint magnet...
Bottom line Nokia 8800 Arte and Sapphire Arte are two really, modern “masterpieces”, like the manufacturer says. With their extremely classy design, and solid construction, both are attracting the eyes of the crowd. When you have Arte/Sapphire Arte in your hand, i...
90%
trustedreviews.com
Updated:
2016-11-27 01:49:15
Nokia's 8800 Arte is not a low cost mobile. SIM-free you are looking at anything from around £600 to more than £700 from the well-known outlets. For instance, while writing this review I found it for between £199.99 and £499.99 on O2 depending on your con...
60%
mobileblah.com
Updated:
2016-11-27 01:49:15
The Nokia 8800 Arte is a luxurious state of the art 3G phone which comes in a highly desirable casing. The 8800 Arte is a beautiful designed phone which is made for luxurious & high quality materials. The 3G handset is made from stainless steel & glass...
0%
mobile-review.com US
Updated:
2016-11-27 01:49:15
The volume of 64-chord ring tones is quite high, so you are very unlikely to miss a call, but, since there is only one loudspeaker, mounted on the right-hand flank at that, it was not a rare occasion when we had the Arte in our jeans and didn’t hear i...
0%
slashphone.com
Updated:
2016-11-27 01:49:15
Lastest News in this categoryUS Nokia N95 Picture Available!symbian-guru has once again brought some good news on the Nokia N95 US edition. Live photos of the...
0%
mobi101.com
Updated:
2016-11-27 01:49:15
The good: Slightly improved design over the Sirocco; solid build quality; 3G connectivity; Bluetooth stereo A2DP; 1GB onboard memory. The bad: No built-in flash for camera; lack of expansion card slot. The bottom line: The 8800 Arte isnt an exciting...
0%
Osnews.com
Updated:
2016-11-27 01:49:15
Buy the Nokia 8801...
0%
tech-faq.com
Updated:
2016-11-27 01:49:15
The Nokia 8801 is quite similar to the Nokia 8800. One difference, other than the price, is that the 8800 supports GSM 900/1800/1900/, while the 8801is focused a bit more on a North America audience, supporting GSM 850/1800/1900. Another difference u...
0%
phonearena.com
Updated:
2016-11-27 01:49:15
Did you see the word “Arte” in the title? You did? Does it ring a bell?That is the name of the most expensive product in the Nokia catalogue – the only major company on the market that offers such exquisite models. The 8800 series of the Finnish phone...
Good Slightly different (modernistic) design compared to the other two models, Carries the exquisite feeling for luxury, Highquality sound...
Bad Display is useless in direct sunlight, Doesn’t offer anything innovative, Controls are not very userfriendly...
Bottom line Got money... And you know it... Take it out your pocket and show it... Throw it... This a way... That a way... This a way... oops, we got carried away! One more time – Carbon Arte is more of the same. It has a nice, slightly different design, which on...
90%
LordPercy.com
Updated:
2016-11-27 01:49:15
It happens from time to time, we get a gadget to play with and after a week are thoroughly disappointed. Nokias new 8800 is a point in case, great style, good feel in the hand but a basic and flawed mobile phone.
0%
mobile-review.com US
Updated:
2016-11-27 01:49:15
Official photos Nokia 8800...
0%
Brand Image Article code product Stock Price from
Nokia

Nokia 8800 Sirocco Dark 134 g Black
(show image)
0034506 8800 Sirocco Dark 0.00
(excl. VAT)
0 (incl. VAT)