location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-T88V (033C0) 180 x 180 DPI Wired Thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-T88V (033C0)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CA85033C0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946628684
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Apr 2021 08:32:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson TM-T88V (033C0) 180 x 180 DPI Wired Thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal POS printer
  • - 180 x 180 DPI
  • - Connectivity technology: Wired
  • - USB port
  • - White
  • - 2 kg
More>>>
Short summary description Epson TM-T88V (033C0) 180 x 180 DPI Wired Thermal POS printer:
This short summary of the Epson TM-T88V (033C0) 180 x 180 DPI Wired Thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-T88V (033C0), Thermal, POS printer, 180 x 180 DPI, 300 mm/sec, 8 cm, Wired

Long summary description Epson TM-T88V (033C0) 180 x 180 DPI Wired Thermal POS printer:
This is an auto-generated long summary of Epson TM-T88V (033C0) 180 x 180 DPI Wired Thermal POS printer based on the first three specs of the first five spec groups.

Epson TM-T88V (033C0). Print technology: Thermal, Type: POS printer, Maximum resolution: 180 x 180 DPI. Maximum printing width: 8 cm. Connectivity technology: Wired, USB connector: USB Type-B. Mean time between failures (MTBF): 360000 h, Autocutter durability: 2 million cuts. Product color: White

Printing
Maximum resolution
180 x 180 DPI
Print speed
300 mm/sec
Print technology *
Thermal
Type *
POS printer
Paper handling
Maximum printing width
8 cm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
USB connector
USB Type-B
Connectivity technology *
Wired
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Mean time between failures (MTBF)
360000 h
Features
Autocutter durability
2 million cuts
Design
Product color *
White
Power
Power source type *
AC
AC input voltage
24 V
Operational conditions
Operating temperature (T-T)
4 - 45 °C
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
235 mm
Depth
194 mm
Height
230 mm
Weight
2 kg