Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Home
- - RF Wireless
- - UK English
- - Full-size (100%) Numeric keypad
- - Mouse included
- - Black
- - 1 pc(s)
More>>>
Short summary description Dynabook PA5350E-1ETE keyboard Mouse included Home RF Wireless UK English Black:
This short summary of the Dynabook PA5350E-1ETE keyboard Mouse included Home RF Wireless UK English Black data-sheet is auto-generated and uses the product title and the first six key specs.
Dynabook PA5350E-1ETE, Full-size (100%), Wireless, RF Wireless, Black, Mouse included
Long summary description Dynabook PA5350E-1ETE keyboard Mouse included Home RF Wireless UK English Black:
This is an auto-generated long summary of Dynabook PA5350E-1ETE keyboard Mouse included Home RF Wireless UK English Black based on the first three specs of the first five spec groups.
Dynabook PA5350E-1ETE. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless. Wrist rest. Recommended usage: Home. Product color: Black. Mouse included