location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Iadea RoomBookPanel 5" AIO Touch/PoE/lightbar 39,6 cm (15.6") 1920 x 1080 pixels LCD 802.11b, 802.11g, Wi-Fi 4 (802.11n) Black, White Plastic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iadea Check ‘Iadea’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RoomBookPanel 5" AIO Touch/PoE/lightbar
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XDS-1588
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iadea: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Iadea RoomBookPanel 5" AIO Touch/PoE/lightbar 39,6 cm (15.6") 1920 x 1080 pixels LCD 802.11b, 802.11g, Wi-Fi 4 (802.11n) Black, White Plastic
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 39,6 cm (15.6") 1920 x 1080 pixels Display technology: LCD
  • - 16:9 300 cd/m²
  • - Touchscreen
  • - Housing material: Plastic VESA mounting
  • - Ethernet LAN Wi-Fi 802.11b, 802.11g, Wi-Fi 4 (802.11n)
  • - Power source type: PoE
  • - Black, White
More>>>
Short summary description Iadea RoomBookPanel 5" AIO Touch/PoE/lightbar 39,6 cm (15.6") 1920 x 1080 pixels LCD 802.11b, 802.11g, Wi-Fi 4 (802.11n) Black, White Plastic:
This short summary of the Iadea RoomBookPanel 5" AIO Touch/PoE/lightbar 39,6 cm (15.6") 1920 x 1080 pixels LCD 802.11b, 802.11g, Wi-Fi 4 (802.11n) Black, White Plastic data-sheet is auto-generated and uses the product title and the first six key specs.

Iadea RoomBookPanel 5" AIO Touch/PoE/lightbar, 39,6 cm (15.6"), 1920 x 1080 pixels, LCD, 16:9, 300 cd/m², Black, White

Long summary description Iadea RoomBookPanel 5" AIO Touch/PoE/lightbar 39,6 cm (15.6") 1920 x 1080 pixels LCD 802.11b, 802.11g, Wi-Fi 4 (802.11n) Black, White Plastic:
This is an auto-generated long summary of Iadea RoomBookPanel 5" AIO Touch/PoE/lightbar 39,6 cm (15.6") 1920 x 1080 pixels LCD 802.11b, 802.11g, Wi-Fi 4 (802.11n) Black, White Plastic based on the first three specs of the first five spec groups.

Iadea RoomBookPanel 5" AIO Touch/PoE/lightbar. Display diagonal: 39,6 cm (15.6"), Display resolution: 1920 x 1080 pixels, Display technology: LCD. Housing color: Black, White, Housing material: Plastic, Certification: FCC, CE, ROHS. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Power source type: PoE

Country Distributor
Nederland 1 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)