location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Whitenergy 4400mAh Lenovo ThinkPad T40 Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whitenergy Check ‘Whitenergy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4400mAh Lenovo ThinkPad T40
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
03912
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Whitenergy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whitenergy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Whitenergy 4400mAh Lenovo ThinkPad T40 Battery:
This short summary of the Whitenergy 4400mAh Lenovo ThinkPad T40 Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Whitenergy 4400mAh Lenovo ThinkPad T40, Battery

Long summary description Whitenergy 4400mAh Lenovo ThinkPad T40 Battery:
This is an auto-generated long summary of Whitenergy 4400mAh Lenovo ThinkPad T40 Battery based on the first three specs of the first five spec groups.

Whitenergy 4400mAh Lenovo ThinkPad T40. Type: Battery

Brand Image Article code product Stock Price from
Lenovo 08K8193 laptop spare part Battery Lenovo 08K8193 laptop spare part Battery
(show image)
08K8193 08K8193 0.00
(excl. VAT)
0 (incl. VAT)
2-Power 08K8214 laptop spare part Battery 2-Power 08K8214 laptop spare part Battery
(show image)
08K8214 08K8214 0.00
(excl. VAT)
0 (incl. VAT)
2-Power Li-Ion 6600mAh 10.8V Battery 2-Power Li-Ion 6600mAh 10.8V Battery
(show image)
08K8198 Li-Ion 6600mAh 10.8V 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM ThinkPad T40/R50 Li-Ion Battery, 6-Cell
(show image)
92P1087 ThinkPad T40/R50 Li-Ion Battery, 6-Cell 0.00
(excl. VAT)
0 (incl. VAT)
Fedco

Fedco ENERGY+ Replacement Battery Pack f/ IBM ThinkPad R50 R51 R52 T40 T41 T42 T43
(show image)
08K8214 ENERGY+ Replacement Battery Pack f/ IBM ThinkPad R50 R51 R52 T40 T41 T42 T43 0.00
(excl. VAT)
0 (incl. VAT)
Fedco

Fedco ENERGY+ Replacement Battery Pack f/ IBM ThinkPad R50 R51 R52 T40 T41 T42 T43
(show image)
08K8197 ENERGY+ Replacement Battery Pack f/ IBM ThinkPad R50 R51 R52 T40 T41 T42 T43 0.00
(excl. VAT)
0 (incl. VAT)
eReplacements

eReplacements IBM Thinkpad Notebook Battery
(show image)
08K8197 IBM Thinkpad Notebook Battery 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad T40/R50 Series 6-Cell Li-Ion Battery Lenovo ThinkPad T40/R50 Series 6-Cell Li-Ion Battery
(show image)
92P1101 ThinkPad T40/R50 Series 6-Cell Li-Ion Battery 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo High Capacity Li-Ion Battery for ThinkPad Lenovo High Capacity Li-Ion Battery for ThinkPad
(show image)
08K8197 High Capacity Li-Ion Battery for ThinkPad 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Battery Li-Ion 10.8V f T40 Lenovo Battery Li-Ion 10.8V f T40
(show image)
08K8214 Battery Li-Ion 10.8V f T40 0.00
(excl. VAT)
0 (incl. VAT)