location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDUBHV101U power distribution unit (PDU) 6 AC outlet(s) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDUBHV101U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDUBHV101U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332253095 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:19:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite PDUBHV101U power distribution unit (PDU) 6 AC outlet(s) 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single-phase 1U Black
  • - 6 AC outlet(s) C13 coupler
  • - 2400 W
More>>>
Short summary description Tripp Lite PDUBHV101U power distribution unit (PDU) 6 AC outlet(s) 1U Black:
This short summary of the Tripp Lite PDUBHV101U power distribution unit (PDU) 6 AC outlet(s) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDUBHV101U, 1U, Single-phase, Horizontal, Metal, Black, 6 AC outlet(s)

Long summary description Tripp Lite PDUBHV101U power distribution unit (PDU) 6 AC outlet(s) 1U Black:
This is an auto-generated long summary of Tripp Lite PDUBHV101U power distribution unit (PDU) 6 AC outlet(s) 1U Black based on the first three specs of the first five spec groups.

Tripp Lite PDUBHV101U. Rack capacity: 1U, Type: Single-phase, Mounting: Horizontal. AC outlets quantity: 6 AC outlet(s), AC outlet types: C13 coupler, Power plug: C14 coupler. Nominal input voltage: 200 - 240 V, Maximum current: 10 A, Output voltage: 200 - 240 V. Width: 437,9 mm, Depth: 100,1 mm, Height: 43,9 mm. Package weight: 2,77 kg, Package width: 203,2 mm, Package depth: 541 mm

Design
Type
Single-phase
Rack capacity *
1U
Mounting
Horizontal
Housing material
Metal
Product color
Black
Ports & interfaces
AC outlets quantity *
6 AC outlet(s)
Power plug
C14 coupler
AC outlet types *
C13 coupler
Features
LED indicators
Yes
Power
Nominal input voltage *
200 - 240 V
Maximum current *
10 A
Output voltage
200 - 240 V
Maximum power
2400 W
Weight & dimensions
Width
437,9 mm
Depth
100,1 mm
Height
43,9 mm
Weight
2,01 kg
Packaging data
Package weight
2,77 kg
Packaging data
Package width
203,2 mm
Package depth
541 mm
Package height
132,1 mm
Operational conditions
Storage temperature (T-T)
-30 - 50 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 90%
Operating altitude
0 - 3000 m
Technical details
Sustainability compliance
Yes
Sustainability certificates
CE, RoHS
Master (outer) case GTIN (EAN/UPC)
10037332253092
Compliance certificates
CE, RoHS
Logistics data
Country of origin
China
Master (outer) case width
421,6 mm
Master (outer) case length
551,2 mm
Master (outer) case height
299,7 mm
Master (outer) case weight
12,5 kg
Quantity per master (outer) case
4 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite PDUMH30-ISO power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black Tripp Lite PDUMH30-ISO power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black
(show image)
PDUMH30-ISO PDUMH30-ISO 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH20HVAT1 power distribution unit (PDU) 10 AC outlet(s) 1U Black Tripp Lite PDUMNH20HVAT1 power distribution unit (PDU) 10 AC outlet(s) 1U Black
(show image)
PDUMNH20HVAT1 PDUMNH20HVAT1 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH20HVATS power distribution unit (PDU) 10 AC outlet(s) 1U Black Tripp Lite PDUMH20HVATS power distribution unit (PDU) 10 AC outlet(s) 1U Black
(show image)
PDUMH20HVATS PDUMH20HVATS 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH20ATS power distribution unit (PDU) 16 AC outlet(s) 1U Black Tripp Lite PDUMH20ATS power distribution unit (PDU) 16 AC outlet(s) 1U Black
(show image)
PDUMH20ATS PDUMH20ATS 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH15ATS power distribution unit (PDU) 8 AC outlet(s) 1U Black Tripp Lite PDUMH15ATS power distribution unit (PDU) 8 AC outlet(s) 1U Black
(show image)
PDUMH15ATS PDUMH15ATS 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH20AT1 power distribution unit (PDU) 16 AC outlet(s) 1U Black Tripp Lite PDUMNH20AT1 power distribution unit (PDU) 16 AC outlet(s) 1U Black
(show image)
PDUMNH20AT1 PDUMNH20AT1 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH15AT1 power distribution unit (PDU) 8 AC outlet(s) 1U Black Tripp Lite PDUMNH15AT1 power distribution unit (PDU) 8 AC outlet(s) 1U Black
(show image)
PDUMNH15AT1 PDUMNH15AT1 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUBHV20D power distribution unit (PDU) 4 AC outlet(s) 2U Black Tripp Lite PDUBHV20D power distribution unit (PDU) 4 AC outlet(s) 2U Black
(show image)
PDUBHV20D PDUBHV20D 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUBHV20B power distribution unit (PDU) 4 AC outlet(s) 2U Black Tripp Lite PDUBHV20B power distribution unit (PDU) 4 AC outlet(s) 2U Black
(show image)
PDUBHV20B PDUBHV20B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUB201U power distribution unit (PDU) 6 AC outlet(s) 1U Black Tripp Lite PDUB201U power distribution unit (PDU) 6 AC outlet(s) 1U Black
(show image)
PDUB201U PDUB201U 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
United States 1 distributor(s)