HP logo

HP 2GB DDR3-1333 memory module 1 x 2 GB 1333 MHz

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63699
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 2GB DDR3-1333 memory module 1 x 2 GB 1333 MHz:

HP 2GB DDR3-1333, 2 GB, 1 x 2 GB, DDR3, 1333 MHz, 240-pin DIMM

Long summary description HP 2GB DDR3-1333 memory module 1 x 2 GB 1333 MHz:

HP 2GB DDR3-1333. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.