location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 220 Silent Wireless mouse Office Ambidextrous RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
220 Silent Wireless Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
391R4AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908101918 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:14
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2023
Product end of life date
Bullet Points HP 220 Silent Wireless mouse Office Ambidextrous RF Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Black
  • - Ambidextrous RF Wireless
  • - Scroll type: Wheel
  • - Power source: Batteries
More>>>
Short summary description HP 220 Silent Wireless mouse Office Ambidextrous RF Wireless:
This short summary of the HP 220 Silent Wireless mouse Office Ambidextrous RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

HP 220 Silent Wireless Mouse, Ambidextrous, RF Wireless, Black

Long summary description HP 220 Silent Wireless mouse Office Ambidextrous RF Wireless:
This is an auto-generated long summary of HP 220 Silent Wireless mouse Office Ambidextrous RF Wireless based on the first three specs of the first five spec groups.

HP 220 Silent Wireless Mouse. Form factor: Ambidextrous. Device interface: RF Wireless, Buttons type: Pressed buttons, Scroll type: Wheel. Power source: Batteries. Product color: Black

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Buttons type
Pressed buttons
Scroll type *
Wheel
Design
Form factor *
Ambidextrous
Product color *
Black
Power
Power source *
Batteries
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8
System requirements
Mac operating systems supported
MacOS
Other operating systems supported
ChromeOS
Weight & dimensions
Width
94,8 mm
Depth
57 mm
Height
39,1 mm
Weight
80 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
198 mm
Package depth
139 mm
Package height
53 mm
Package weight
150 g
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
United Arab Emirates 2 distributor(s)
New Zealand 1 distributor(s)