ICIDU logo

ICIDU CD-R 700MB / 80Min Slimcase 52x 10 pc(s)

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94140
Info modified on:
18 May 2018, 15:00:14
Short summary description ICIDU CD-R 700MB / 80Min Slimcase 52x 10 pc(s):

ICIDU CD-R 700MB / 80Min Slimcase, 52x, CD-R, 700 MB, Slimcase, 10 pc(s)

Long summary description ICIDU CD-R 700MB / 80Min Slimcase 52x 10 pc(s):

ICIDU CD-R 700MB / 80Min Slimcase. Type: CD-R, CD storage capacity: 700 MB, Quantity per pack: 10 pc(s). CD write speed: 52x. Package width: 143 mm, Package depth: 52 mm, Package height: 125 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.