location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite S3M10K1B uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S3M10K1B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S3M10K1B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332247766 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29530
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 18:27:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite S3M10K1B uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Double-conversion (Online)
  • - 10 kVA 10000 W
  • - Waveform: Pure sine
  • - Tower Black
More>>>
Short summary description Tripp Lite S3M10K1B uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W:
This short summary of the Tripp Lite S3M10K1B uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite S3M10K1B, Double-conversion (Online), 10 kVA, 10000 W, Pure sine, 120 V, 220 V

Long summary description Tripp Lite S3M10K1B uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W:
This is an auto-generated long summary of Tripp Lite S3M10K1B uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W based on the first three specs of the first five spec groups.

Tripp Lite S3M10K1B. UPS topology: Double-conversion (Online), Output power capacity: 10 kVA, Output power: 10000 W. AC outlet types: Hardwire, Power plug: Hardwire, USB port type: USB Type-B. Typical backup time at full load: 4 min, Typical backup time at half load: 10 min. Form factor: Tower, Product color: Black, Housing material: Steel. Width: 249,9 mm, Depth: 899,9 mm, Height: 867,9 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
10 kVA
Output power *
10000 W
Waveform *
Pure sine
Input operation voltage (min) *
120 V
Input operation voltage (max) *
220 V
Input frequency *
50/60 Hz
Output operation voltage (min)
120 V
Output operation voltage (max)
220 V
Output frequency
50/60 Hz
Output voltage regulation
±1%
Maximum current
50 A
Number of input phases
3
Efficiency
93%
Efficiency (ECO mode)
97,3%
Power factor
1
Input power factor
0,99
Crest factor
3:1
ECO mode
Yes
Emergency Power Off (EPO)
Yes
Input current Total Harmonic Distortion (THD)
2%
EMI/RFI noise filtering
Yes
Noise level
58 dB
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Audible alarm modes
Low battery alarm, Overload alarm
Country of origin
China
Ports & interfaces
AC outlet types
Hardwire
Power plug
Hardwire
USB port
Yes
USB 2.0 ports quantity
1
USB port type
USB Type-B
Serial interface
Yes
Serial interface type
RS-232, RS-485
RS-232 ports
1
Ethernet LAN (RJ-45) ports
2
Battery
Typical backup time at full load
4 min
Typical backup time at half load
10 min
Cold start
Yes
Design
Form factor *
Tower
Housing material
Steel
Cooling type
Active
Built-in fan
Yes
Product color *
Black
Display type
LCD
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 1000 m
Technical details
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Weight & dimensions
Width
249,9 mm
Depth
899,9 mm
Height
867,9 mm
Weight
136,1 kg
Package width
365 mm
Package depth
1014 mm
Package height
1056,9 mm
Package weight
161 kg
Packaging data
Cables included
RS-232, USB cable
Manual
Yes
Logistics data
Master (outer) case width
365 mm
Master (outer) case length
1014 mm
Master (outer) case height
1056,9 mm
Master (outer) case weight
161 kg
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite S3M80K uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA 80000 W Tripp Lite S3M80K uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA 80000 W
(show image)
S3M80K S3M80K 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M60K uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 60000 W Tripp Lite S3M60K uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 60000 W
(show image)
S3M60K S3M60K 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M50K uninterruptible power supply (UPS) Double-conversion (Online) 50 kVA 50000 W Tripp Lite S3M50K uninterruptible power supply (UPS) Double-conversion (Online) 50 kVA 50000 W
(show image)
S3M50K S3M50K 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M30K uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 30000 W Tripp Lite S3M30K uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 30000 W
(show image)
S3M30K S3M30K 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M25K uninterruptible power supply (UPS) Double-conversion (Online) 25 kVA 25000 W Tripp Lite S3M25K uninterruptible power supply (UPS) Double-conversion (Online) 25 kVA 25000 W
(show image)
S3M25K S3M25K 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M100K uninterruptible power supply (UPS) Double-conversion (Online) 100 kVA 100000 W Tripp Lite S3M100K uninterruptible power supply (UPS) Double-conversion (Online) 100 kVA 100000 W
(show image)
S3M100K S3M100K 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M15K3B uninterruptible power supply (UPS) Double-conversion (Online) 15 kVA 15000 W Tripp Lite S3M15K3B uninterruptible power supply (UPS) Double-conversion (Online) 15 kVA 15000 W
(show image)
S3M15K3B S3M15K3B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M10K-NIB uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W Tripp Lite S3M10K-NIB uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W
(show image)
S3M10K-NIB S3M10K-NIB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M20K-NIB uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W Tripp Lite S3M20K-NIB uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W
(show image)
S3M20K-NIB S3M20K-NIB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M15K-NIB uninterruptible power supply (UPS) Double-conversion (Online) 15 kVA 15000 W Tripp Lite S3M15K-NIB uninterruptible power supply (UPS) Double-conversion (Online) 15 kVA 15000 W
(show image)
S3M15K-NIB S3M15K-NIB 0.00
(excl. VAT)
0 (incl. VAT)