location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 930 Creator Wireless Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
930 Creator Wireless Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1D0K9AA#ABB
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 May 2024 07:08:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 930 Creator Wireless Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3000 DPI Silver
  • - Right-hand Bluetooth
  • - Scroll type: Wheel Buttons quantity: 7
  • - Power source: Batteries
Guarantee: One-year limited warranty.
Long product name HP 930 Creator Wireless Mouse :
The short editorial description of HP 930 Creator Wireless Mouse

930 Creator Wireless Mouse
More>>>
HP 930 Creator Wireless Mouse:
The official marketing text of HP 930 Creator Wireless Mouse as supplied by the manufacturer

Seamlessly move from ideas to reality your way
Experience seamless and uninterrupted creativity with a mouse that is crafted to create. Be at your creative best with programmable buttons, ergonomic design, and battery life that lasts up to 12 weeks[1]. Enhance your creative process by pairing with up to 3 devices and enjoy the freedom to work on any surface with track-on-glass sensor.

Short summary description HP 930 Creator Wireless Mouse:
This short summary of the HP 930 Creator Wireless Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP 930 Creator Wireless Mouse, Right-hand, Bluetooth, 3000 DPI, Silver

Long summary description HP 930 Creator Wireless Mouse:
This is an auto-generated long summary of HP 930 Creator Wireless Mouse based on the first three specs of the first five spec groups.

HP 930 Creator Wireless Mouse. Form factor: Right-hand. Device interface: Bluetooth, Movement resolution: 3000 DPI, Buttons quantity: 7, Scroll type: Wheel. Power source: Batteries. Product color: Silver

Made for customization

Enable seamless creativity by customizing[2] commands on several apps[3] with 7 programmable buttons and hyper-fast scroll wheel with tili-click function. Replace complex keystrokes for frequently used tasks that fit your work style.

Connect to multiple devices

Enjoy the freedom and flexibility to connect to multiple devices you want to create on. Pair with up to 3 devices with either a USB-A Nano-dongle or through Bluetooth®.

Connect across devices

Work seamlessly by dragging and dropping across devices using one mouse. Moves with you even between Windows® and MacOS® operating systems.

Mouse
Device interface *
Bluetooth
Scroll type *
Wheel
Buttons quantity *
7
Movement resolution
3000 DPI
Programmable mouse buttons
Yes
Design
Form factor *
Right-hand
Product color *
Silver
Power
Power source *
Batteries
Charging port type
USB Type-C
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8
Mac operating systems supported
Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur
Weight & dimensions
Width
120,7 mm
Depth
79 mm
Height
46,7 mm
Weight
130 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Packaging data
Quantity *
1
Package width
164 mm
Package depth
118 mm
Package height
73,8 mm
Package weight
390 g
Logistics data
Harmonized System (HS) code
84716070
Country of origin
China
Brand Image Article code product Stock Price from
R-Go Tools RGOTWBMWLBL mouse Ambidextrous Bluetooth + USB Type-A Optical 2400 DPI R-Go Tools RGOTWBMWLBL mouse Ambidextrous Bluetooth + USB Type-A Optical 2400 DPI
(show image)
RGOTWBMWLBL R-Go Twister mouse, medium, right and left, bluetooth 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools HE Mouse RGOHEBAMRWL mouse Right-hand Bluetooth 1750 DPI R-Go Tools HE Mouse RGOHEBAMRWL mouse Right-hand Bluetooth 1750 DPI
(show image)
RGOHEBAMRWL R-GO HE Basic vertical mouse, medium, right, Bluetooth 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools HE Mouse RGOHEWL mouse Right-hand Bluetooth Optical 1750 DPI R-Go Tools HE Mouse RGOHEWL mouse Right-hand Bluetooth Optical 1750 DPI
(show image)
RGOHEWL R-Go HE Break ergonomic mouse, medium, right, bluetooth 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
Deutschland 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Disclaimer HP 930 Creator Wireless Mouse:
Disclaimer

[1] Actual battery life will vary with use and environmental conditions, and will naturally decrease with time and usage.
[2] Enabled by HP Accessory Center Software. HP Accessory Center software available for free download in Microsoft Store or Apple Store.
[3] List of apps: SolidWorks, Windows Office, Sketchup, Adobe, AutoCAD, Tili-Click.