location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ SP830 data projector 3500 ANSI lumens DLP WXGA (1280x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP830
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.J1Y77.B8E show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:15:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ SP830 data projector 3500 ANSI lumens DLP WXGA (1280x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 3500 ANSI lumens
  • - Lamp 3000 h
  • - WXGA (1280x768) 2000:1
  • - Screen size compatibility: 635 - 7620 mm (25 - 300") Number of colors: 1.073 billion colours
  • - 450 W
More>>>
Short summary description BenQ SP830 data projector 3500 ANSI lumens DLP WXGA (1280x768):
This short summary of the BenQ SP830 data projector 3500 ANSI lumens DLP WXGA (1280x768) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ SP830, 3500 ANSI lumens, DLP, WXGA (1280x768), 2000:1, 635 - 7620 mm (25 - 300"), 1.073 billion colours

Long summary description BenQ SP830 data projector 3500 ANSI lumens DLP WXGA (1280x768):
This is an auto-generated long summary of BenQ SP830 data projector 3500 ANSI lumens DLP WXGA (1280x768) based on the first three specs of the first five spec groups.

BenQ SP830. Projector brightness: 3500 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x768). Light source type: Lamp, Service life of light source: 3000 h, Lamp power: 300 W. Focal length range: 22.32 - 26.06 mm, Zoom ratio: 1.16:1. Power consumption (typical): 450 W. Weight: 4,5 kg

Projector
Screen size compatibility *
635 - 7620 mm (25 - 300")
Projector brightness *
3500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WXGA (1280x768)
Contrast ratio (typical) *
2000:1
Number of colors
1.073 billion colours
Horizontal scan range
24 - 82 kHz
Vertical scan range
48 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Lamp power
300 W
Lens system
Focal length range
22.32 - 26.06 mm
Zoom ratio
1.16:1
Video
Full HD *
Yes
Ports & interfaces
S-Video inputs quantity
1
Audio (L/R) in *
1
Audio (L/R) out
1
VGA (D-Sub) ports quantity *
1
Composite video in *
1
DVI port *
Yes
Multimedia
Number of built-in speakers
2
Power
Power consumption (typical) *
450 W
Weight & dimensions
Weight *
4,5 kg
Packaging content
Handheld remote control *
Yes
Other features
Aspect ratio
15:9
Dimensions (WxDxH)
375 x 115 x 277 mm
Power requirements
100 - 240 V AC, 50 - 60 Hz
Connectivity technology
Wired
Source Review comments Score
projectorreviews.com.au
Updated:
2011-09-25 20:07:00
The BenQ SP831 utilises the latest DLP technology with a 6 segment colour wheel eliminating rainbow effects seen in its predecessors (PB8250, PB8260) and some older DLP models. Combined with 10-bit image processing, which accurately renders over 1.07 b...
100%
Brand Image Article code product Stock Price from
BenQ Projector 4000 Ansi 2000:1 Dvi data projector 4000 ANSI lumens DLP XGA (1024x768) BenQ Projector 4000 Ansi 2000:1 Dvi data projector 4000 ANSI lumens DLP XGA (1024x768)
(show image)
9H.0DJ77.B5E Projector 4000 Ansi 2000:1 Dvi 0.00
(excl. VAT)
0 (incl. VAT)
BenQ SP831 data projector 4000 ANSI lumens DLP WXGA (1280x768) BenQ SP831 data projector 4000 ANSI lumens DLP WXGA (1280x768)
(show image)
9J.J2A77.B8E SP831 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)