location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 800 G6 Intel® Core™ i5 i5-10500 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800 G6
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23L84AW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122860042 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2022
Product end of life date
Bullet Points HP EliteOne 800 G6 Intel® Core™ i5 i5-10500 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday All-in-One PC Silver
  • - Intel® Core™ i5 i5-10500 3,1 GHz
  • - 68,6 cm (27") Full HD 1920 x 1080 IPS
  • - 16 GB DDR4-SDRAM 2666 MHz 1 x 16 GB
  • - 256 GB SSD
  • - Intel® UHD Graphics 630
  • - 5 MP
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Windows 11 Pro 64-bit
More>>>
Short summary description HP EliteOne 800 G6 Intel® Core™ i5 i5-10500 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Silver:
This short summary of the HP EliteOne 800 G6 Intel® Core™ i5 i5-10500 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteOne 800 G6, 68,6 cm (27"), Full HD, Intel® Core™ i5, 16 GB, 256 GB, Windows 11 Pro

Long summary description HP EliteOne 800 G6 Intel® Core™ i5 i5-10500 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Silver:
This is an auto-generated long summary of HP EliteOne 800 G6 Intel® Core™ i5 i5-10500 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Silver based on the first three specs of the first five spec groups.

HP EliteOne 800 G6. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 3,1 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Built-in camera. Operating system installed: Windows 11 Pro. Product color: Silver

Display
Display diagonal *
68,6 cm (27")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
IPS
RGB color space
NTSC
Anti-glare screen
Yes
Color gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-10500
Processor cores
6
Processor threads
12
Processor boost frequency
4,5 GHz
Processor frequency *
3,1 GHz
Processor cache
12 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory slots
1
Memory clock speed
2666 MHz
Memory layout (slots x size)
1 x 16 GB
Memory form factor
DIMM/SO-DIMM
ECC
No
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD memory type
TLC
SSD interface
NVMe
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 630
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Total megapixels
5 MP
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Ethernet LAN *
No
Bluetooth *
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
2
DisplayPorts quantity
1
Combo headphone/mic port
Yes
Design
Product color *
Silver
Country of origin
China
Performance
Product type *
All-in-One PC
Market positioning
Everyday
Motherboard chipset
Intel Q470
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP JumpStart
Yes
HP speaker type
HP Dual Speakers
HP Support Assistant
Yes
HP front camera
HP Webcam
HP segment
Business
HP Security tools
Power-on password (via BIOS); SATA port disablement (via BIOS); Setup password (via BIOS); Support for chassis padlocks and cable lock devices; Serial enable/disable (via BIOS); HP Secure Erase; HP Sure Click; HP Sure Sense; HP DriveLock and Automatic DriveLock; Trusted Platform Module TPM 2.0 Embedded Security Chip shipped with Windows 10. (Common Criteria EAL4+ Certied); HP Sure Recover Gen3; HP Sure Run Gen3; HP Sure Start Gen6; HP BIOsphere Gen6; HP Client Security Manager Gen6
HP Management tools
HP BIOS Config Utility (download); HP Client Catalog (download); HP Driver Packs (download); HP System Software Manager (download); HP Cloud Recovery; HP Management Integration Kit for Microsoft System Center Conguration Management Gen 4; HP Image Assistant Gen 5
HP Software provided
HP Noise Cancellation Software; HP Support Assistant; Buy Office (sold separately); HP JumpStarts; HP Wake on WLAN; HP Desktop Support Utilities
Weight & dimensions
Width (with stand)
613,6 mm
Depth (with stand)
255 mm
Height (with stand)
582,4 mm
Weight (with stand)
10,7 kg
Package width
742 mm
Package depth
237 mm
Package height
640 mm
Package weight
13,4 kg
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
5 - 90%
Certificates
Low halogen
Yes
Packaging content
Mouse included
Yes
Keyboard included
Yes
Keyboard connectivity
Wired
Other features
Display diagonal (metric)
68,6 cm
Intel® vPro™ Platform Eligibility
Yes
Brand Image Article code product Stock Price from
HP EliteOne 800 G6 Intel® Core™ i5 i5-10500 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 6 (802.11ax) Silver HP EliteOne 800 G6 Intel® Core™ i5 i5-10500 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 6 (802.11ax) Silver
(show image)
23L84AW#ABH 800 G6 0.00
(excl. VAT)
0 (incl. VAT)
HP EliteOne 800 G6 Intel® Core™ i5 i5-10500 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 6 (802.11ax) Silver HP EliteOne 800 G6 Intel® Core™ i5 i5-10500 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 6 (802.11ax) Silver
(show image)
23L84AW#ABB 800 G6 0.00
(excl. VAT)
0 (incl. VAT)