location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Yealink WH63 UC Headset Wireless Ear-hook, Head-band, In-ear Office/Call center Micro-USB Charging stand Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yealink Check ‘Yealink’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WH63 UC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1308009 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6938818306592 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Yealink: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131144
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 16:19:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Yealink WH63 UC Headset Wireless Ear-hook, Head-band, In-ear Office/Call center Micro-USB Charging stand Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Office/Call center Ear-hook, Head-band, In-ear Headset
  • - Wireless USB connectivity 120 m
  • - Intraaural 20 - 14000 Hz 32 Ω 116 dB
  • - Microphone type: Boom -38 dB
  • - Built-in battery
More>>>
Short summary description Yealink WH63 UC Headset Wireless Ear-hook, Head-band, In-ear Office/Call center Micro-USB Charging stand Black:
This short summary of the Yealink WH63 UC Headset Wireless Ear-hook, Head-band, In-ear Office/Call center Micro-USB Charging stand Black data-sheet is auto-generated and uses the product title and the first six key specs.

Yealink WH63 UC, Wireless, Office/Call center, 20 - 14000 Hz, 19 g, Headset, Black

Long summary description Yealink WH63 UC Headset Wireless Ear-hook, Head-band, In-ear Office/Call center Micro-USB Charging stand Black:
This is an auto-generated long summary of Yealink WH63 UC Headset Wireless Ear-hook, Head-band, In-ear Office/Call center Micro-USB Charging stand Black based on the first three specs of the first five spec groups.

Yealink WH63 UC. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Office/Call center. Headphone frequency: 20 - 14000 Hz. Wireless range: 120 m. Weight: 19 g. Product color: Black

Performance
Product type *
Headset
Wearing style *
Ear-hook, Head-band, In-ear
Recommended usage *
Office/Call center
Headset type
Monaural
Product color *
Black
Operating keys
Answer/end call, Multi-key, Mute, Reject call, Volume +, Volume -
Volume control
Button
Control type
Buttons
DECT connectable
Yes
HD voice
Yes
Plug and Play
Yes
Compatible products
UC
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
USB connector
Micro-USB
Frequency response (talk mode)
100 - 8000 Hz
Wireless range
120 m
Headphones
Ear coupling *
Intraaural
Headphone frequency
20 - 14000 Hz
Impedance
32 Ω
Headphone sensitivity
116 dB
Driver unit
1,36 cm
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone sensitivity
-38 dB
Number of microphones
2
Microphone mute
Yes
Base station
Base station wireless range
120 m
Base station color
Black
Base station
Base station weight
124 g
Battery
Battery operated
Yes
Battery type
Built-in battery
Talk time
7 h
Battery recharge time
2,5 h
Battery voltage
5 V
Standby time
54 h
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Weight
19 g
Packaging data
Package width
201 mm
Package depth
181 mm
Package height
112 mm
Packaging content
Charging stand
Yes
Quick start guide
Yes
Cables included
USB
Base station
Yes
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
384 mm
Master (outer) case length
592 mm
Master (outer) case height
220 mm
Master (outer) case weight
5,8 kg
Quantity per master (outer) case
10 pc(s)
Technical details
Output power
10 mW
Compliance certificates
CE, Federal Communications Commission (FCC)
Other features
Buttons quantity
5
Adapter included
Yes
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
Magyarország 2 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Belgium 4 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 1 distributor(s)
España 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)