Yealink logo

Yealink WH66 Dual Teams Personal audio conferencing system Wireless Head-band Office/Call center USB Type-A Bluetooth Charging stand Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187645
Info modified on:
22 Jun 2024, 11:37:21
Short summary description Yealink WH66 Dual Teams Personal audio conferencing system Wireless Head-band Office/Call center USB Type-A Bluetooth Charging stand Black:

Yealink WH66 Dual Teams, Wireless, Office/Call center, 20 - 20000 Hz, 127 g, Personal audio conferencing system, Black

Long summary description Yealink WH66 Dual Teams Personal audio conferencing system Wireless Head-band Office/Call center USB Type-A Bluetooth Charging stand Black:

Yealink WH66 Dual Teams. Product type: Personal audio conferencing system. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Weight: 127 g. Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.