location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak ESP 5250 Inkjet A4 1200 x 1200 DPI 30 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5250
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6595219 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Kodak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Kodak ESP 5250 Inkjet A4 1200 x 1200 DPI 30 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Colour printing
  • - 1200 x 1200 DPI
  • - A4 30 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - USB port Wi-Fi
  • - 6,34 kg
More>>>
Short summary description Kodak ESP 5250 Inkjet A4 1200 x 1200 DPI 30 ppm Wi-Fi:
This short summary of the Kodak ESP 5250 Inkjet A4 1200 x 1200 DPI 30 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak ESP 5250, Inkjet, Colour printing, 1200 x 1200 DPI, Colour copying, A4, Direct printing

Long summary description Kodak ESP 5250 Inkjet A4 1200 x 1200 DPI 30 ppm Wi-Fi:
This is an auto-generated long summary of Kodak ESP 5250 Inkjet A4 1200 x 1200 DPI 30 ppm Wi-Fi based on the first three specs of the first five spec groups.

Kodak ESP 5250. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 29 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Source Review comments Score
about.com
Updated:
2013-11-13 18:28:19
The Bottom LineFor the price (over $150), the Kodak ESP 5250 didn't perform as well as I hoped. In that price range it competes with some excellent Epson all-in-ones (including the WorkForce 610 and the cheaper NX 515) and even some entry-level Brother...
Good Wireless networking, Lowcost ink refills, Decent photo quality...
Bad Single paper source, Dull colors on document graphics, Some paperjam issues...
Bottom line For the price (over $150), the Kodak ESP 5250 didn't perform as well as I hoped. In that price range it competes with some excellent Epson all-in-ones (including the WorkForce 610 and the cheaper NX 515) and even some entry-level Brother printers like...
50%
pcmag.com
Updated:
2013-11-13 18:28:19
The difference between home and home office multi-function printers (MFPs) keeps getting less and less clear. Where there was once a bright line (as lawyers like to call it) between the two, there's now a wide fuzzy gray area. Few printers make that...
Good Unusually high-quality text for an inkjet. Fast photo printing. WiFi. Low claimed cost per page.
Bad Relatively slow for business applications. Only a 100-sheet paper capacity. Photos tend to lose details in light areas.
Bottom line The Kodak ESP 5250 All-In-One Printer offers fast photo printing and high-quality text, but photo quality is at the low end of the scale for inkjets...
70%
techworld.com
Updated:
2013-11-13 18:28:19
Otherwise, the Kodak ESP 5250 is in essence the same average quality, slightly slothful machine as its cheaper cousin, the Kodak ESP 3250 All-in-One. It's best for light duty school or home use.Aside from the Wi-Fi, one highlight from the Kodak ESP 52...
Bottom line Although the Wi-Fi in the Kodak ESP 5250 is tempting, other than that this MFP is an unremarkable device that happens to have very inexpensive inks. While it would fit nicely into a light-duty environment, other models in this price range are faster o...
0%
pcworld.com_techhive.com
Updated:
2013-11-13 18:28:19
The Kodak ESP 5250 All-in-One color inkjet multifunction printer costs only $150 (as of February 5, 2010) and includes Wi-Fi connectivity--a nice feature to have at this price point. Otherwise, it's essentially the same average-quality, slightly slothf...
Good Low purchase price, WiFi connectivity, Superlow ink costs...
Bad Grainylooking prints on plain paper, Meager manualduplexing help for Mac users, Slow at printing and copying...
Bottom line The 5250's wireless functionality is a nice touch, but the MFP itself is slow and minimally featured otherwise...
60%
printercomparison.com
Updated:
2013-11-13 18:28:19
In 2009, Kodak announced a new ink saving campaign followed by the release of two new inkjets in the fall allowing consumers to save even more.The Kodak ESP 5250, a follow-up to the EPS 5, is an all-in-one photo printer with wireless connectivity, a t...
Bottom line The Kodak ESP 5250 All-in-One printer does many things well: printing quality photos and documents, easy scan and photo software, good features, and cheap ink.And while it is missing a few features I would have liked included – automatic duplexing, sep...
0%
smartcomputing.com
Updated:
2013-11-13 18:28:19
With the proliferation of online and local photomats that make it easy to print your digital photos, buying a photo printer isn’t the no-brainer it used to be. It’s not always about the lowest cost per print anymore, it’s about convenience, control, an...
0%
imaging-resource.com
Updated:
2013-11-13 18:28:19
Review Date: December 2009 We first reviewed Kodak's pigment-based all-in-one devices in December 2007 after touring the Canal Pond facility in Rochester, N.Y. where the ink and cartridge system was developed. We found the ink system revolutionary, de...
Bottom line From the introduction of Kodak's pigment-based inkjets, we've been impressed with the concept. The finely ground pigments matched to the extensive paper grades and finishes all barcoded for identification by the printer promised a level of quality...
0%
etechreviews.com
Updated:
2013-11-13 18:28:20
5250 is a below average printer by Kodak. This certainly cannot compete with the likes of printing giants like HP, Canon and Epson.Sum and Substance:Thumbs Up:Memory Card Reader, Photo Management Software, Wireless Connectivity.Thumbs Down:No Bluetooth...
0%
computershopper.com
Updated:
2013-11-13 18:28:20
We've been reviewing printers for a long time, so we happen to have a file-cabinet drawer overflowing with literally scores of different inkjet and toner cartridges. That's because we always like to have a spare cartridge or two handy, ju...
Good Inexpensive media; easy to set up and use; very good photo quality...
Bad Slow print, scan times; no PictBridge support; paper-handling snafus...
Bottom line An affordable all-in-one with cheap ink, Kodak's ESP 5250 isn't fast, but its ease of use and print quality will satisfy budget-minded users...
79%
Brand Image Article code product Stock Price from
Kodak

Kodak ESP 2170 Inkjet A4 4800 x 4800 DPI 6 ppm Wi-Fi
(show image)
3954203 2170 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak ESP 7250 Inkjet 32 ppm Wi-Fi
(show image)
3951472 7250 0.00
(excl. VAT)
0 (incl. VAT)