Tripp Lite logo

Tripp Lite U280-Q02FL-BK mobile device charger Smartphone, Tablet Black DC Wireless charging Indoor

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77312
Info modified on:
10 Aug 2024, 11:49:17
Short summary description Tripp Lite U280-Q02FL-BK mobile device charger Smartphone, Tablet Black DC Wireless charging Indoor:

Tripp Lite U280-Q02FL-BK, Indoor, DC, 9 V, 2,5 A, Wireless charging, Black

Long summary description Tripp Lite U280-Q02FL-BK mobile device charger Smartphone, Tablet Black DC Wireless charging Indoor:

Tripp Lite U280-Q02FL-BK. Charger type: Indoor, Power source type: DC, Charger compatibility: Smartphone, Tablet. Input voltage: 100 - 240 V, Maximum output voltage: 9 V, AC adapter output current: 2,5 A. Wireless charging, Power protection features: Over current, Overcharge, Overheating. Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.