HP logo

HP Z200 SFF Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM Windows 7 Professional Workstation Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97595
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Aug 2011
Short summary description HP Z200 SFF Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM Windows 7 Professional Workstation Black:

HP Z200 SFF, 3,2 GHz, Intel® Core™ i5, i5-650, 4 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z200 SFF Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM Windows 7 Professional Workstation Black:

HP Z200 SFF. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-650. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: Workstation. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.