location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z VR G2 2,6 GHz Black Intel® Core™ i7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z VR G2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10V74EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122154851 show
Category:
Virtual Reality PC, VR PC for short. Nothing breaks down the immersion of room-scale VR like stepping over a cord in the real world while you're immersed in the virtual one. That's why has created a wireless VR PC pack. Simply wear the VR PC pack like you would a backpack and you're ready to be immersed into a virtual world. Users get to move around and enjoy VR with big movements and total immersion without worrying about accidently unplugging the wires between the VR device and the platform.
Backpack PCs Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2021
Product end of life date
Bullet Points HP Z VR G2 2,6 GHz Black Intel® Core™ i7
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro
  • - Intel® Core™ i7 i7-9850H 2,6 GHz
  • - 32 GB DDR4-SDRAM 2666 MHz
  • - SSD 1 TB
  • - NVIDIA® GeForce RTX™ 2080 8 GB GDDR5
  • - 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - DC-in jack
  • - Lithium Polymer (LiPo) 36 Wh
More>>>
Short summary description HP Z VR G2 2,6 GHz Black Intel® Core™ i7:
This short summary of the HP Z VR G2 2,6 GHz Black Intel® Core™ i7 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z VR G2, 2,6 GHz, Intel® Core™ i7, Intel, i7-9850H, 9th gen Intel® Core™ i7, 4,6 GHz

Long summary description HP Z VR G2 2,6 GHz Black Intel® Core™ i7:
This is an auto-generated long summary of HP Z VR G2 2,6 GHz Black Intel® Core™ i7 based on the first three specs of the first five spec groups.

HP Z VR G2. Processor frequency: 2,6 GHz, Processor family: Intel® Core™ i7, Processor manufacturer: Intel. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. Storage media: SSD, SSD capacity: 1 TB, SSD memory type: TLC. Discrete GPU manufacturer: NVIDIA, Discrete graphics card model: NVIDIA® GeForce RTX™ 2080, Discrete graphics card memory: 8 GB. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)

Processor
Processor manufacturer *
Intel
Processor generation
9th gen Intel® Core™ i7
Processor frequency *
2,6 GHz
Processor model *
i7-9850H
Processor cores *
6
Processor boost frequency
4,6 GHz
Processor cache
12 MB
Processor cache type
L3
Processor threads
12
Processor family *
Intel® Core™ i7
Memory
Internal memory *
32 GB
Internal memory type *
DDR4-SDRAM
Maximum internal memory
32 GB
Memory slots
2x SO-DIMM
Memory clock speed
2666 MHz
Storage
Storage media *
SSD
SSD capacity
1 TB
SSD memory type
TLC
Card reader integrated
No
Graphics
Discrete graphics memory type
GDDR5
Discrete GPU manufacturer *
NVIDIA
Discrete graphics card model *
NVIDIA® GeForce RTX™ 2080
Discrete graphics card memory *
8 GB
Network
Bluetooth version
5.0
Wi-Fi standards *
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Bluetooth *
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Thunderbolt ports quantity
1
Mini DisplayPorts quantity *
2
Ethernet LAN (RJ-45) ports
1
DC-in jack
Yes
Design
Product type *
Workstation
Product color *
Black
Logistics data
Country of origin
China
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel Clear Video Technology
Yes
Intel Flex Memory Access
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel TSX-NI
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
HP segment
Business
Battery
Hot-swap battery *
No
Battery technology *
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity
36 Wh
Power
AC adapter power
330 W
Weight & dimensions
Width
333 mm
Depth
236 mm
Height
60,9 mm
Weight *
4,66 kg
Packaging content
Head mounted display included *
No
AC adapter included
Yes